HardwareSource, Inc. Glass Door Hinge, Non-Bore Inset 286216

Description
installs easily without boring through glass doors positive self-locking feature eliminates the need for magnetic or touch latches glass secured with large rubber tipped screw opening angle is 160 degrees hinge measures approximately 1-3/16" tall and each hinge wing is approximately 1-1/2" wide. for left or right hand installations glass thickness to 1/4" steel base material uses #6 round or pan head screws (not included). Uses 4 screws per pair of hinges. Finishes: Chrome plated Brass plated
Description
installs easily without boring through glass doors positive self-locking feature eliminates the need for magnetic or touch latches glass secured with large rubber tipped screw opening angle is 160 degrees hinge measures approximately 1-3/16" tall and each hinge wing is approximately 1-1/2" wide. for left or right hand installations glass thickness to 1/4" steel base material uses #6 round or pan head screws (not included). Uses 4 screws per pair of hinges. Finishes: Chrome plated Brass plated

Suppliers

Company
Product
Description
Supplier Links
Glass Door Hinge, Non-Bore Inset - 286216 - HardwareSource, Inc.
San Diego, CA, USA
Glass Door Hinge, Non-Bore Inset
286216
Glass Door Hinge, Non-Bore Inset 286216
installs easily without boring through glass doors positive self-locking feature eliminates the need for magnetic or touch latches glass secured with large rubber tipped screw opening angle is 160 degrees hinge measures approximately 1-3/16" tall and each hinge wing is approximately 1-1/2" wide. for left or right hand installations glass thickness to 1/4" steel base material uses #6 round or pan head screws (not included). Uses 4 screws per pair of hinges. Finishes: Chrome plated Brass plated
  • installs easily without boring through glass doors
  • positive self-locking feature eliminates the need for magnetic or touch latches
  • glass secured with large rubber tipped screw
  • opening angle is 160 degrees
  • hinge measures approximately 1-3/16" tall and each hinge wing is approximately 1-1/2" wide.
  • for left or right hand installations
  • glass thickness to 1/4"
  • steel base material
  • uses #6 round or pan head screws (not included). Uses 4 screws per pair of hinges.

Finishes:

  • Chrome plated
  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286216
Product Name Glass Door Hinge, Non-Bore Inset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20-PA - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details