HardwareSource, Inc. Lift-up Hinges 286142

Description
Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door size per pair of hinges is 20" by 11". Suggested weight capacity per pair of hinges is from 1-1/2 lbs to 8-1/8 lbs. Hinge features positive stops in both the open and closed positions. Surface mounted and completely invisible when installed. Hinge holds open at 75 degrees. Screws are not included but are offered for purchase during checkout. Each hinge uses 8 each #6 pan head screws. Finishes: Nickel finish
Description
Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door size per pair of hinges is 20" by 11". Suggested weight capacity per pair of hinges is from 1-1/2 lbs to 8-1/8 lbs. Hinge features positive stops in both the open and closed positions. Surface mounted and completely invisible when installed. Hinge holds open at 75 degrees. Screws are not included but are offered for purchase during checkout. Each hinge uses 8 each #6 pan head screws. Finishes: Nickel finish

Suppliers

Company
Product
Description
Supplier Links
Lift-up Hinges - 286142 - HardwareSource, Inc.
San Diego, CA, USA
Lift-up Hinges
286142
Lift-up Hinges 286142
Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door size per pair of hinges is 20" by 11". Suggested weight capacity per pair of hinges is from 1-1/2 lbs to 8-1/8 lbs. Hinge features positive stops in both the open and closed positions. Surface mounted and completely invisible when installed. Hinge holds open at 75 degrees. Screws are not included but are offered for purchase during checkout. Each hinge uses 8 each #6 pan head screws. Finishes: Nickel finish
  • Heavy duty Lift-up hinge for overhead compartments.
  • For overlay doors.
  • Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins.
  • Use for either 5/8" or 3/4" door thicknesses.
  • Recommended door size per pair of hinges is 20" by 11".
  • Suggested weight capacity per pair of hinges is from 1-1/2 lbs to 8-1/8 lbs.
  • Hinge features positive stops in both the open and closed positions.
  • Surface mounted and completely invisible when installed.
  • Hinge holds open at 75 degrees.
  • Screws are not included but are offered for purchase during checkout. Each hinge uses 8 each #6 pan head screws.

Finishes:

  • Nickel finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286142
Product Name Lift-up Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
CLEAN ROOM HINGE - HG-CV65NR - HG-CV65NR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHI - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details