HardwareSource, Inc. No-Bore Concealed Hinge for Back-to-Back Doors 286140

Description
Self-closing, concealed hinge. Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other. Made for use on frameless cabinets Opening angle is 90 degrees. Approximate size of hinge is 1-3/4" x 4-1/8". No hole boring or mounting plates required. For full-overlay, half-overlay, or inset doors. When open, the door is offset 1/2". Maximum full overlay is 25/32". When used on inset doors the maximum door thickness is 3/4". Steel base material. Uses 6 each #6 pan head screws per hinge(not included but offered for purchase during checkout). Finishes: Nickel plated
Description
Self-closing, concealed hinge. Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other. Made for use on frameless cabinets Opening angle is 90 degrees. Approximate size of hinge is 1-3/4" x 4-1/8". No hole boring or mounting plates required. For full-overlay, half-overlay, or inset doors. When open, the door is offset 1/2". Maximum full overlay is 25/32". When used on inset doors the maximum door thickness is 3/4". Steel base material. Uses 6 each #6 pan head screws per hinge(not included but offered for purchase during checkout). Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
No-Bore Concealed Hinge for Back-to-Back Doors - 286140 - HardwareSource, Inc.
San Diego, CA, USA
No-Bore Concealed Hinge for Back-to-Back Doors
286140
No-Bore Concealed Hinge for Back-to-Back Doors 286140
Self-closing, concealed hinge. Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other. Made for use on frameless cabinets Opening angle is 90 degrees. Approximate size of hinge is 1-3/4" x 4-1/8". No hole boring or mounting plates required. For full-overlay, half-overlay, or inset doors. When open, the door is offset 1/2". Maximum full overlay is 25/32". When used on inset doors the maximum door thickness is 3/4". Steel base material. Uses 6 each #6 pan head screws per hinge(not included but offered for purchase during checkout). Finishes: Nickel plated
  • Self-closing, concealed hinge.
  • Made for cabinets whose doors open back-to-back. Both doors will open without interfering with each other.
  • Made for use on frameless cabinets
  • Opening angle is 90 degrees.
  • Approximate size of hinge is 1-3/4" x 4-1/8".
  • No hole boring or mounting plates required.
  • For full-overlay, half-overlay, or inset doors.
  • When open, the door is offset 1/2".
  • Maximum full overlay is 25/32".
  • When used on inset doors the maximum door thickness is 3/4".
  • Steel base material.
  • Uses 6 each #6 pan head screws per hinge(not included but offered for purchase during checkout).

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286140
Product Name No-Bore Concealed Hinge for Back-to-Back Doors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Concealed Hinges - C6-24-P - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 4077212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details