HardwareSource, Inc. Friction Type Support for Lightweight Lids 286064

Description
This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is not activated until lid is opened to the 90 degree point Patented spring-operated friction discs prevent slamming when the lid is lowered Lid support is approximately 6" in length and 1-1/2" at widest point Sold by the pair which includes a right hand and a left hand support These lid supports are for lids with a 25 to 30 inch/pound rating To calculate your lids inch/pound rating multiply 1/2 the front to back distance of your lid (in inches) times the lids weight (in lbs) Steel base material Screws are not included but are offered for purchase during checkout. Order 8 each of SKU 286254 per pair of lid supports. Finishes: Bronze plated
Description
This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is not activated until lid is opened to the 90 degree point Patented spring-operated friction discs prevent slamming when the lid is lowered Lid support is approximately 6" in length and 1-1/2" at widest point Sold by the pair which includes a right hand and a left hand support These lid supports are for lids with a 25 to 30 inch/pound rating To calculate your lids inch/pound rating multiply 1/2 the front to back distance of your lid (in inches) times the lids weight (in lbs) Steel base material Screws are not included but are offered for purchase during checkout. Order 8 each of SKU 286254 per pair of lid supports. Finishes: Bronze plated

Suppliers

Company
Product
Description
Supplier Links
Friction Type Support for Lightweight Lids - 286064 - HardwareSource, Inc.
San Diego, CA, USA
Friction Type Support for Lightweight Lids
286064
Friction Type Support for Lightweight Lids 286064
This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed PLEASE NOTE: Friction control is not activated until lid is opened to the 90 degree point Patented spring-operated friction discs prevent slamming when the lid is lowered Lid support is approximately 6" in length and 1-1/2" at widest point Sold by the pair which includes a right hand and a left hand support These lid supports are for lids with a 25 to 30 inch/pound rating To calculate your lids inch/pound rating multiply 1/2 the front to back distance of your lid (in inches) times the lids weight (in lbs) Steel base material Screws are not included but are offered for purchase during checkout. Order 8 each of SKU 286254 per pair of lid supports. Finishes: Bronze plated
  • This unique lid support has a friction free motion when the lid is lifted and friction controlled motion when the lid is released or closed
  • PLEASE NOTE: Friction control is not activated until lid is opened to the 90 degree point
  • Patented spring-operated friction discs prevent slamming when the lid is lowered
  • Lid support is approximately 6" in length and 1-1/2" at widest point
  • Sold by the pair which includes a right hand and a left hand support
  • These lid supports are for lids with a 25 to 30 inch/pound rating
  • To calculate your lids inch/pound rating multiply 1/2 the front to back distance of your lid (in inches) times the lids weight (in lbs)
  • Steel base material
  • Screws are not included but are offered for purchase during checkout. Order 8 each of SKU 286254 per pair of lid supports.

Finishes:

  • Bronze plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286064
Product Name Friction Type Support for Lightweight Lids
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-8-P - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE, FREE MOVEMENT - HG-ITSF - HG-ITSF - Sugatsune America, Inc.
Specs
Length 1.75 inch (44.45 mm)
Hole Type Round
Number of Holes 6
View Details