HardwareSource, Inc. European Compact Hinge, Face Frame Type, 125 .. 272295

Description
European Compact Hinge, Face Frame Type, 125 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Hinge installs in a 35mm (1-3/8") diameter hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Made for doors with a 1/2" overlay. Hinge opens to 125 degrees. Uses an 1/8" bore distance. The bore distance is the distance from the edge of the door to the edge of the 35mm hole drilled in the back of the door. This is a standard measurement for European Compact Hinges. Features height adjustment, vertical adjustment and horizontal adjustment using screw or cam adjusters. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate. Uses #6 pan head metal screws, stainless steel is the best match for the finish. Screws are offered for purchase during checkout.
Description
European Compact Hinge, Face Frame Type, 125 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Hinge installs in a 35mm (1-3/8") diameter hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Made for doors with a 1/2" overlay. Hinge opens to 125 degrees. Uses an 1/8" bore distance. The bore distance is the distance from the edge of the door to the edge of the 35mm hole drilled in the back of the door. This is a standard measurement for European Compact Hinges. Features height adjustment, vertical adjustment and horizontal adjustment using screw or cam adjusters. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate. Uses #6 pan head metal screws, stainless steel is the best match for the finish. Screws are offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
European Compact Hinge, Face Frame Type, 125 .. - 272295 - HardwareSource, Inc.
San Diego, CA, USA
European Compact Hinge, Face Frame Type, 125 ..
272295
European Compact Hinge, Face Frame Type, 125 .. 272295
European Compact Hinge, Face Frame Type, 125 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Hinge installs in a 35mm (1-3/8") diameter hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Made for doors with a 1/2" overlay. Hinge opens to 125 degrees. Uses an 1/8" bore distance. The bore distance is the distance from the edge of the door to the edge of the 35mm hole drilled in the back of the door. This is a standard measurement for European Compact Hinges. Features height adjustment, vertical adjustment and horizontal adjustment using screw or cam adjusters. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate. Uses #6 pan head metal screws, stainless steel is the best match for the finish. Screws are offered for purchase during checkout.

European Compact Hinge, Face Frame Type, 125 Degree

  • Compact European style hinge for face frame cabinets.
  • The hinge and mounting plate on these hinges are permanently connected.
  • Hinge installs in a 35mm (1-3/8") diameter hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame.
  • Made for doors with a 1/2" overlay.
  • Hinge opens to 125 degrees.
  • Uses an 1/8" bore distance. The bore distance is the distance from the edge of the door to the edge of the 35mm hole drilled in the back of the door. This is a standard measurement for European Compact Hinges.
  • Features height adjustment, vertical adjustment and horizontal adjustment using screw or cam adjusters.
  • 2 screws and 2 dowels are provided for the hinge side.
  • Screws are not included for the mounting plate. Uses #6 pan head metal screws, stainless steel is the best match for the finish. Screws are offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272295
Product Name European Compact Hinge, Face Frame Type, 125 ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-99-397-24 - Southco
Specs
Length 3.31 inch (84 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-D3/WT - HG-VH8-D3/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details