HardwareSource, Inc. Generic Compact European Hinge, Small Overlay 272284

Description
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets with overlay doors. Three overlay dimensions are offered: 7/16", 1/2" and 3/4". Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated
Description
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets with overlay doors. Three overlay dimensions are offered: 7/16", 1/2" and 3/4". Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Generic Compact European Hinge, Small Overlay - 272284 - HardwareSource, Inc.
San Diego, CA, USA
Generic Compact European Hinge, Small Overlay
272284
Generic Compact European Hinge, Small Overlay 272284
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets with overlay doors. Three overlay dimensions are offered: 7/16", 1/2" and 3/4". Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated
  • Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit.
  • Opening angle is 105 degrees. Hinge is self closing.
  • For face frame cabinets with overlay doors. Three overlay dimensions are offered: 7/16", 1/2" and 3/4".
  • Hinge is made for cabinets with a 3/4" thick face frame.
  • Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability.
  • The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws.
  • Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272284
Product Name Generic Compact European Hinge, Small Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-420-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING BUTT HINGE - HG-SH25C - HG-SH25C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details