HardwareSource, Inc. Generic Compact European Hinge, Large Overlay 272282

Description
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets which have overlay doors. Three different overlay hinges are offered; 1-1/4" overlay, 1-3/8" overlay and 1-1/2" overlay. Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated
Description
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets which have overlay doors. Three different overlay hinges are offered; 1-1/4" overlay, 1-3/8" overlay and 1-1/2" overlay. Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Generic Compact European Hinge, Large Overlay - 272282 - HardwareSource, Inc.
San Diego, CA, USA
Generic Compact European Hinge, Large Overlay
272282
Generic Compact European Hinge, Large Overlay 272282
Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit. Opening angle is 105 degrees. Hinge is self closing. For face frame cabinets which have overlay doors. Three different overlay hinges are offered; 1-1/4" overlay, 1-3/8" overlay and 1-1/2" overlay. Hinge is made for cabinets with a 3/4" thick face frame. Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability. The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout. Finishes: Nickel Plated
  • Generic European style compact one piece hinge. Mounting plate and hinge are combined in one unit.
  • Opening angle is 105 degrees. Hinge is self closing.
  • For face frame cabinets which have overlay doors. Three different overlay hinges are offered; 1-1/4" overlay, 1-3/8" overlay and 1-1/2" overlay.
  • Hinge is made for cabinets with a 3/4" thick face frame.
  • Cup diameter is 1-3/8". Cup depth is 7/16". Bore distance is 1/8". Hinges feature 3-way adjustability.
  • The hinge side comes with screws and press-in dowels. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws.
  • Screws are not included for the face frame attachment. Each hinge uses one #7 screw to attach to the face frame. Screws are offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272282
Product Name Generic Compact European Hinge, Large Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details