HardwareSource, Inc. Non-Mortise Hinge 272183

Description
No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame. Hinge measures 3" tall by 1-1/4" wide. Fits door thicknesses from 7/8" to 1-1/4". Made from steel base material and available in 6 different finishes. Hinge pin is removable. Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Brass Plated White Antique Brass Brushed Chrome Bright Nickel Polished Chrome
Description
No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame. Hinge measures 3" tall by 1-1/4" wide. Fits door thicknesses from 7/8" to 1-1/4". Made from steel base material and available in 6 different finishes. Hinge pin is removable. Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Brass Plated White Antique Brass Brushed Chrome Bright Nickel Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Non-Mortise Hinge - 272183 - HardwareSource, Inc.
San Diego, CA, USA
Non-Mortise Hinge
272183
Non-Mortise Hinge 272183
No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame. Hinge measures 3" tall by 1-1/4" wide. Fits door thicknesses from 7/8" to 1-1/4". Made from steel base material and available in 6 different finishes. Hinge pin is removable. Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout. Finishes: Brass Plated White Antique Brass Brushed Chrome Bright Nickel Polished Chrome
  • No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens.
  • Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between door and frame.
  • Hinge measures 3" tall by 1-1/4" wide.
  • Fits door thicknesses from 7/8" to 1-1/4".
  • Made from steel base material and available in 6 different finishes.
  • Hinge pin is removable.
  • Uses #6 flat head screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Brass Plated
  • White
  • Antique Brass
  • Brushed Chrome
  • Bright Nickel
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272183
Product Name Non-Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-75CR - HNH-75CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Hinges - 825809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.5118 inch (13 mm)
Length 2.17 inch (55 mm)
View Details