HardwareSource, Inc. Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel 272126

Description
Stainless steel shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. Finishes: Industrial Stainless Steel
Description
Stainless steel shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. Finishes: Industrial Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel - 272126 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel
272126
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel 272126
Stainless steel shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. Finishes: Industrial Stainless Steel
  • Stainless steel shutter hinge for interior shutters.
  • Made to fit shutter panel thickness of 1-1/8" to 1-3/16".
  • Hinge pin is removable.
  • Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf.
  • The bend in the larger leaf measures 15/16".
  • Made from solid stainless steel and is suitable for installation in damp or corrosive environments.
  • Uses #6 flat head screws (not included). Use up to 7 screws per hinge.
  • When you checkout you will be offered for purchase screws with a matching finish.

Finishes:

  • Industrial Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272126
Product Name Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-6048-R-SS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details