HardwareSource, Inc. Satin Nickel No Mortise Hinge 272100

Description
For full inset doors where the door is 3/4" in thickness. Hinge leaf wraps around back of door for extra attachment strength. "No mortise" type hinge does not require mortising the door or frame (door gap will be 1/16"). Non self-closing hinge. Hinge features decorative tips. Hinge measures 2-1/2" tall. From tip to tip it is 2-3/4" tall . Base material is steel. Screw holes are elongated for vertical and horizontal adjustment. Hinges are sold by the "Each". You would normally order 2 hinges per door. Each hinge uses 6 each #6 flat head screws. Not included but offered for purchase during checkout.
Description
For full inset doors where the door is 3/4" in thickness. Hinge leaf wraps around back of door for extra attachment strength. "No mortise" type hinge does not require mortising the door or frame (door gap will be 1/16"). Non self-closing hinge. Hinge features decorative tips. Hinge measures 2-1/2" tall. From tip to tip it is 2-3/4" tall . Base material is steel. Screw holes are elongated for vertical and horizontal adjustment. Hinges are sold by the "Each". You would normally order 2 hinges per door. Each hinge uses 6 each #6 flat head screws. Not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Satin Nickel No Mortise Hinge - 272100 - HardwareSource, Inc.
San Diego, CA, USA
Satin Nickel No Mortise Hinge
272100
Satin Nickel No Mortise Hinge 272100
For full inset doors where the door is 3/4" in thickness. Hinge leaf wraps around back of door for extra attachment strength. "No mortise" type hinge does not require mortising the door or frame (door gap will be 1/16"). Non self-closing hinge. Hinge features decorative tips. Hinge measures 2-1/2" tall. From tip to tip it is 2-3/4" tall . Base material is steel. Screw holes are elongated for vertical and horizontal adjustment. Hinges are sold by the "Each". You would normally order 2 hinges per door. Each hinge uses 6 each #6 flat head screws. Not included but offered for purchase during checkout.
  • For full inset doors where the door is 3/4" in thickness.
  • Hinge leaf wraps around back of door for extra attachment strength.
  • "No mortise" type hinge does not require mortising the door or frame (door gap will be 1/16").
  • Non self-closing hinge.
  • Hinge features decorative tips.
  • Hinge measures 2-1/2" tall. From tip to tip it is 2-3/4" tall .
  • Base material is steel.
  • Screw holes are elongated for vertical and horizontal adjustment.
  • Hinges are sold by the "Each". You would normally order 2 hinges per door.
  • Each hinge uses 6 each #6 flat head screws. Not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272100
Product Name Satin Nickel No Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-229 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details
Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details