HardwareSource, Inc. 270 Degree Hinge with Ball Tips 272012

Description
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2.5" tall (joint length). Wrap around the back of the door is 1.5". Wrap around the side panel is 3/4". Hinge is made for a 3/4" thick side panel and a 3/4" thick door. Steel base material. Each hinges uses 6 each #6 flat head screws (not included but offered for purchase during checkout). Finishes: Brass Plated
Description
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2.5" tall (joint length). Wrap around the back of the door is 1.5". Wrap around the side panel is 3/4". Hinge is made for a 3/4" thick side panel and a 3/4" thick door. Steel base material. Each hinges uses 6 each #6 flat head screws (not included but offered for purchase during checkout). Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
270 Degree Hinge with Ball Tips - 272012 - HardwareSource, Inc.
San Diego, CA, USA
270 Degree Hinge with Ball Tips
272012
270 Degree Hinge with Ball Tips 272012
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2.5" tall (joint length). Wrap around the back of the door is 1.5". Wrap around the side panel is 3/4". Hinge is made for a 3/4" thick side panel and a 3/4" thick door. Steel base material. Each hinges uses 6 each #6 flat head screws (not included but offered for purchase during checkout). Finishes: Brass Plated
  • Entertainment center hinge for overlay doors.
  • Allows doors to open 270 degrees when installed in the "full overlay" position.
  • Hinge measures 2.5" tall (joint length). Wrap around the back of the door is 1.5". Wrap around the side panel is 3/4".
  • Hinge is made for a 3/4" thick side panel and a 3/4" thick door.
  • Steel base material.
  • Each hinges uses 6 each #6 flat head screws (not included but offered for purchase during checkout).

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272012
Product Name 270 Degree Hinge with Ball Tips
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-250 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T - H360-C26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details