HardwareSource, Inc. Blum 45 Degree Hinge 268612

Description
Blum "Clip Top" hinge for 45 degree cabinets. Made for either an "Overlay" Installation or an "Inside Corner" Installation. See links below for Installation diagrams for both types of installation. Features 110 degree opening angle. Hinge is fully adjustable after installation. Made from steel and nickel plated. European hinges are a two part hinge (a hinge and a mounting plate). This hinge uses a 0 mm mounting plate (Our SKU 652296), not included and ordered separately. SKU 652296 is offered for purchase during checkout. Each hinge uses 2 each #6 screws and each mounting plate uses 2 each #6 screws. Screws are not included but are offered for puchase during checkout.
Description
Blum "Clip Top" hinge for 45 degree cabinets. Made for either an "Overlay" Installation or an "Inside Corner" Installation. See links below for Installation diagrams for both types of installation. Features 110 degree opening angle. Hinge is fully adjustable after installation. Made from steel and nickel plated. European hinges are a two part hinge (a hinge and a mounting plate). This hinge uses a 0 mm mounting plate (Our SKU 652296), not included and ordered separately. SKU 652296 is offered for purchase during checkout. Each hinge uses 2 each #6 screws and each mounting plate uses 2 each #6 screws. Screws are not included but are offered for puchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Blum 45 Degree Hinge - 268612 - HardwareSource, Inc.
San Diego, CA, USA
Blum 45 Degree Hinge
268612
Blum 45 Degree Hinge 268612
Blum "Clip Top" hinge for 45 degree cabinets. Made for either an "Overlay" Installation or an "Inside Corner" Installation. See links below for Installation diagrams for both types of installation. Features 110 degree opening angle. Hinge is fully adjustable after installation. Made from steel and nickel plated. European hinges are a two part hinge (a hinge and a mounting plate). This hinge uses a 0 mm mounting plate (Our SKU 652296), not included and ordered separately. SKU 652296 is offered for purchase during checkout. Each hinge uses 2 each #6 screws and each mounting plate uses 2 each #6 screws. Screws are not included but are offered for puchase during checkout.
  • Blum "Clip Top" hinge for 45 degree cabinets.
  • Made for either an "Overlay" Installation or an "Inside Corner" Installation.
  • See links below for Installation diagrams for both types of installation.
  • Features 110 degree opening angle.
  • Hinge is fully adjustable after installation.
  • Made from steel and nickel plated.
  • European hinges are a two part hinge (a hinge and a mounting plate). This hinge uses a 0 mm mounting plate (Our SKU 652296), not included and ordered separately. SKU 652296 is offered for purchase during checkout.
  • Each hinge uses 2 each #6 screws and each mounting plate uses 2 each #6 screws. Screws are not included but are offered for puchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268612
Product Name Blum 45 Degree Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 7264107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Concealed Hinges - 96-VA-4B-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details