HardwareSource, Inc. Blum Overlay Blind Corner Hinge 268610

Description
Blum blind corner hinge for overlay cabinet doors. Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel with a nickel plated finish. This hinge requires a mounting plate (ordered separtately and offered for purchase during checkout) To determine the proper mounting plate, see the "Gap Table" at the link below. Choose either the 0mm, 3mm or 6mm size mountingplate depending on the desired door gap. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
Description
Blum blind corner hinge for overlay cabinet doors. Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel with a nickel plated finish. This hinge requires a mounting plate (ordered separtately and offered for purchase during checkout) To determine the proper mounting plate, see the "Gap Table" at the link below. Choose either the 0mm, 3mm or 6mm size mountingplate depending on the desired door gap. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Blum Overlay Blind Corner Hinge - 268610 - HardwareSource, Inc.
San Diego, CA, USA
Blum Overlay Blind Corner Hinge
268610
Blum Overlay Blind Corner Hinge 268610
Blum blind corner hinge for overlay cabinet doors. Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel with a nickel plated finish. This hinge requires a mounting plate (ordered separtately and offered for purchase during checkout) To determine the proper mounting plate, see the "Gap Table" at the link below. Choose either the 0mm, 3mm or 6mm size mountingplate depending on the desired door gap. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
  • Blum blind corner hinge for overlay cabinet doors.
  • Opening angle is 95 degrees.
  • Adjustable after installation.
  • Hinge is self-closing.
  • Made from steel with a nickel plated finish.
  • This hinge requires a mounting plate (ordered separtately and offered for purchase during checkout)
  • To determine the proper mounting plate, see the "Gap Table" at the link below.
  • Choose either the 0mm, 3mm or 6mm size mountingplate depending on the desired door gap.
  • Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268610
Product Name Blum Overlay Blind Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-17-570-18 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details