HardwareSource, Inc. Blum Zero Protrusion Hinge 268601

Description
The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins. The hinge opens to 155 degrees. It is designed to provide a few millimeters of clearance for a roll-out once the door reaches a 90 degree opening angle. Hinge is a self closing hinge. Self closing action starts at 30 degrees. Hinge is adjustable 3-ways after installation. Please keep in mind that the hinge must be mounted above or below a roll-out. A roll-out may not be mounted where there is a hinge. The hinge installs in a 35mm (1-3/8") cup drilled in the back of the door. Accomodates door overlays from 11mm to 19mm depending on mounting plate used and bore distance used. Please see the overlay chart by clicking on "Additional Hinge Information" link below. Installs in both Face Frame Cabinets and Frameless Cabinets. For overlay doors. For Face Frame Cabinets use one of our Mounting Plates for Face Frame Cabinets (either SKU 652304 or SKU 652305). For Frameless Cabinets use one of our Mounting Plates for Frameless Cabinets (either SKU 652296 or SKU 652301). Make sure to order a mounting plate for each hinge ordered. Mounting plates are offered for purchase during checkout. Uses Blum #6 screws (2 per hinge, 2 per mounting plate), not included but offered for purchase during checkout.
Description
The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins. The hinge opens to 155 degrees. It is designed to provide a few millimeters of clearance for a roll-out once the door reaches a 90 degree opening angle. Hinge is a self closing hinge. Self closing action starts at 30 degrees. Hinge is adjustable 3-ways after installation. Please keep in mind that the hinge must be mounted above or below a roll-out. A roll-out may not be mounted where there is a hinge. The hinge installs in a 35mm (1-3/8") cup drilled in the back of the door. Accomodates door overlays from 11mm to 19mm depending on mounting plate used and bore distance used. Please see the overlay chart by clicking on "Additional Hinge Information" link below. Installs in both Face Frame Cabinets and Frameless Cabinets. For overlay doors. For Face Frame Cabinets use one of our Mounting Plates for Face Frame Cabinets (either SKU 652304 or SKU 652305). For Frameless Cabinets use one of our Mounting Plates for Frameless Cabinets (either SKU 652296 or SKU 652301). Make sure to order a mounting plate for each hinge ordered. Mounting plates are offered for purchase during checkout. Uses Blum #6 screws (2 per hinge, 2 per mounting plate), not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Blum Zero Protrusion Hinge - 268601 - HardwareSource, Inc.
San Diego, CA, USA
Blum Zero Protrusion Hinge
268601
Blum Zero Protrusion Hinge 268601
The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins. The hinge opens to 155 degrees. It is designed to provide a few millimeters of clearance for a roll-out once the door reaches a 90 degree opening angle. Hinge is a self closing hinge. Self closing action starts at 30 degrees. Hinge is adjustable 3-ways after installation. Please keep in mind that the hinge must be mounted above or below a roll-out. A roll-out may not be mounted where there is a hinge. The hinge installs in a 35mm (1-3/8") cup drilled in the back of the door. Accomodates door overlays from 11mm to 19mm depending on mounting plate used and bore distance used. Please see the overlay chart by clicking on "Additional Hinge Information" link below. Installs in both Face Frame Cabinets and Frameless Cabinets. For overlay doors. For Face Frame Cabinets use one of our Mounting Plates for Face Frame Cabinets (either SKU 652304 or SKU 652305). For Frameless Cabinets use one of our Mounting Plates for Frameless Cabinets (either SKU 652296 or SKU 652301). Make sure to order a mounting plate for each hinge ordered. Mounting plates are offered for purchase during checkout. Uses Blum #6 screws (2 per hinge, 2 per mounting plate), not included but offered for purchase during checkout.
  • The Zero Protrusion Hinge is specially designed for cabinets that have roll-outs such as drawers or storage bins.
  • The hinge opens to 155 degrees. It is designed to provide a few millimeters of clearance for a roll-out once the door reaches a 90 degree opening angle.
  • Hinge is a self closing hinge. Self closing action starts at 30 degrees.
  • Hinge is adjustable 3-ways after installation.
  • Please keep in mind that the hinge must be mounted above or below a roll-out. A roll-out may not be mounted where there is a hinge.
  • The hinge installs in a 35mm (1-3/8") cup drilled in the back of the door.
  • Accomodates door overlays from 11mm to 19mm depending on mounting plate used and bore distance used. Please see the overlay chart by clicking on "Additional Hinge Information" link below.
  • Installs in both Face Frame Cabinets and Frameless Cabinets. For overlay doors.
  • For Face Frame Cabinets use one of our Mounting Plates for Face Frame Cabinets (either SKU 652304 or SKU 652305).
  • For Frameless Cabinets use one of our Mounting Plates for Frameless Cabinets (either SKU 652296 or SKU 652301).
  • Make sure to order a mounting plate for each hinge ordered. Mounting plates are offered for purchase during checkout.
  • Uses Blum #6 screws (2 per hinge, 2 per mounting plate), not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268601
Product Name Blum Zero Protrusion Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, White - E6-10-301-10 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details