HardwareSource, Inc. Blum Inset Blind Corner Hinge 268600

Description
Blum blind corner hinge for inset cabinet doors. Also works on inset doors that are slightly offset from flush (3mm offset). Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel, nickel plated finish. Please note that this hinge requires a mounting plate (ordered separately). For flush door application, use our mounting plate SKU 652301. For 3mm offset application, use our mounting plate SKU 652296. Mounting plates are offered for purchase during checkout. See additional install information at link below. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
Description
Blum blind corner hinge for inset cabinet doors. Also works on inset doors that are slightly offset from flush (3mm offset). Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel, nickel plated finish. Please note that this hinge requires a mounting plate (ordered separately). For flush door application, use our mounting plate SKU 652301. For 3mm offset application, use our mounting plate SKU 652296. Mounting plates are offered for purchase during checkout. See additional install information at link below. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
Blum Inset Blind Corner Hinge - 268600 - HardwareSource, Inc.
San Diego, CA, USA
Blum Inset Blind Corner Hinge
268600
Blum Inset Blind Corner Hinge 268600
Blum blind corner hinge for inset cabinet doors. Also works on inset doors that are slightly offset from flush (3mm offset). Opening angle is 95 degrees. Adjustable after installation. Hinge is self-closing. Made from steel, nickel plated finish. Please note that this hinge requires a mounting plate (ordered separately). For flush door application, use our mounting plate SKU 652301. For 3mm offset application, use our mounting plate SKU 652296. Mounting plates are offered for purchase during checkout. See additional install information at link below. Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
  • Blum blind corner hinge for inset cabinet doors.
  • Also works on inset doors that are slightly offset from flush (3mm offset).
  • Opening angle is 95 degrees.
  • Adjustable after installation.
  • Hinge is self-closing.
  • Made from steel, nickel plated finish.
  • Please note that this hinge requires a mounting plate (ordered separately).
  • For flush door application, use our mounting plate SKU 652301.
  • For 3mm offset application, use our mounting plate SKU 652296.
  • Mounting plates are offered for purchase during checkout.
  • See additional install information at link below.
  • Each hinge and mounting plate uses 4 each #6 wood screws. Screws are not included but are offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268600
Product Name Blum Inset Blind Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Concealed Hinges - 96-VA-6A-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
STANDARD FRAME GRAVITY HINGE - GH-G02SH-SM-R - GH-G02SH-SM-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Mirrored
View Details
Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details