HardwareSource, Inc. Back-to-Back Screws 268250

Description
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated
Description
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Back-to-Back Screws - 268250 - HardwareSource, Inc.
San Diego, CA, USA
Back-to-Back Screws
268250
Back-to-Back Screws 268250
This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other. Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16". Flat style screw head is a #6. Female shaft outside diameter is 3/16". Male screw is steel. Female screw is non-ferrous. For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251). Finishes: Nickel Plated
  • This screw is for European hinges used on "Back-to-Back" or "Twin Overlay" doors where the hinges are installed back-to-back on the side panel. The back-to-back installation will cause regular screws to interfere with each other.
  • Maximum length of screw is 1-1/16". Mimimum length of screw is 13/16".
  • Flat style screw head is a #6.
  • Female shaft outside diameter is 3/16".
  • Male screw is steel. Female screw is non-ferrous.
  • For each screw needed order one male screw (SKU 268250) and one female screw (SKU 268251).

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268250
Product Name Back-to-Back Screws
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-12-300-112 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
HINGE ARM (SELF + SOFT CLOSE) - LIN-X450ACD - LIN-X450ACD - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details