HardwareSource, Inc. Blum Platemate 268227

Description
Platemate drilling template by Blum Blum's Platemate is a boring template for all Blum face frame adapter plates Clamps to the face frame with a cam lever. Accomodates face frame thicknesses of 5/8" to 1". Spacer screws permit quick use without measuring Includes: 2.5mm pilot drill and drill bit extension reversible bushing insert for 32mm hole spacing reversible bushing insert for 40mm hole spacing bushings reverse from 9.5mm to 12.5mm set back. PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS ITEM. THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
Description
Platemate drilling template by Blum Blum's Platemate is a boring template for all Blum face frame adapter plates Clamps to the face frame with a cam lever. Accomodates face frame thicknesses of 5/8" to 1". Spacer screws permit quick use without measuring Includes: 2.5mm pilot drill and drill bit extension reversible bushing insert for 32mm hole spacing reversible bushing insert for 40mm hole spacing bushings reverse from 9.5mm to 12.5mm set back. PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS ITEM. THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.

Suppliers

Company
Product
Description
Supplier Links
Blum Platemate - 268227 - HardwareSource, Inc.
San Diego, CA, USA
Blum Platemate
268227
Blum Platemate 268227
Platemate drilling template by Blum Blum's Platemate is a boring template for all Blum face frame adapter plates Clamps to the face frame with a cam lever. Accomodates face frame thicknesses of 5/8" to 1". Spacer screws permit quick use without measuring Includes: 2.5mm pilot drill and drill bit extension reversible bushing insert for 32mm hole spacing reversible bushing insert for 40mm hole spacing bushings reverse from 9.5mm to 12.5mm set back. PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS ITEM. THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
  • Platemate drilling template by Blum
  • Blum's Platemate is a boring template for all Blum face frame adapter plates
  • Clamps to the face frame with a cam lever.
  • Accomodates face frame thicknesses of 5/8" to 1".
  • Spacer screws permit quick use without measuring
  • Includes:
    • 2.5mm pilot drill and drill bit extension
    • reversible bushing insert for 32mm hole spacing
    • reversible bushing insert for 40mm hole spacing
    • bushings reverse from 9.5mm to 12.5mm set back.
  • PLEASE NOTE: OUR NORMAL RETURN POLICY DOES NOT APPLY TO THIS ITEM. THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268227
Product Name Blum Platemate
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/9 - 304B-C46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details