HardwareSource, Inc. Blum "Compact 38N" Hinges, Small Overlay 268209

Description
Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 105 degrees. Hinge installs in a 35mm (1-3/8") diameter cup drilled in the back of the door. This hinge features a shallow cup depth (7/16"). This is useful for doors with a deep profile cut on the outside edge of the door. Bore distanceis 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay will be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finishes: Nickel plated
Description
Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 105 degrees. Hinge installs in a 35mm (1-3/8") diameter cup drilled in the back of the door. This hinge features a shallow cup depth (7/16"). This is useful for doors with a deep profile cut on the outside edge of the door. Bore distanceis 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay will be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Blum
San Diego, CA, USA
Blum "Compact 38N" Hinges, Small Overlay
268209
Blum "Compact 38N" Hinges, Small Overlay 268209
Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 105 degrees. Hinge installs in a 35mm (1-3/8") diameter cup drilled in the back of the door. This hinge features a shallow cup depth (7/16"). This is useful for doors with a deep profile cut on the outside edge of the door. Bore distanceis 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay will be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finishes: Nickel plated
  • Blum Compact 38N one piece steel hinge. Mounting plate and hinge are combined in one unit.
  • For face frame cabinets.
  • Opening angle is 105 degrees.
  • Hinge installs in a 35mm (1-3/8") diameter cup drilled in the back of the door.
  • This hinge features a shallow cup depth (7/16"). This is useful for doors with a deep profile cut on the outside edge of the door.
  • Bore distanceis 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges.
  • Hinge is self-closing.
  • Available in 4 different overlays. If you are replacing hinges, your present overlay will be stamped on the old hinge.
  • If you need to determine the overlay dimension of your door, click on the link below for measurement instructions.
  • The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided.
  • The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout.
  • The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth.
  • For 3/4" face frame thicknesses.

If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268209
Product Name Blum "Compact 38N" Hinges, Small Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-520-52 - bisco industries
Specs
Hinge Type Concealed
View Details
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L - GPH-40L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details