HardwareSource, Inc. Blum Corner Hinge 268174

Description
Designed for kitchen corner cabinets. For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door. This hinge is the hinge that attaches the two doors together. This hinge is a direct replacement for Blum's Old Style Bi-Fold Door Hinge. To view Blum's Old Style Bi-Fold Door Hinge click on link below. The hinge that holds the two door assembly to the cabinet frame is our Blum 170 degree hinge. Maximum opening is 60 degrees. Three dimensional adjustment. This hinge is made up of two parts; the hinge (SKU 268174) and a mounting plate (SKU 652304), which is ordered separately. Screws are not included. Use our SKU #652360 if you need screws. Both the screws and the mounting plate are offered for purchase during checkout. Finishes: Nickel Plated
Description
Designed for kitchen corner cabinets. For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door. This hinge is the hinge that attaches the two doors together. This hinge is a direct replacement for Blum's Old Style Bi-Fold Door Hinge. To view Blum's Old Style Bi-Fold Door Hinge click on link below. The hinge that holds the two door assembly to the cabinet frame is our Blum 170 degree hinge. Maximum opening is 60 degrees. Three dimensional adjustment. This hinge is made up of two parts; the hinge (SKU 268174) and a mounting plate (SKU 652304), which is ordered separately. Screws are not included. Use our SKU #652360 if you need screws. Both the screws and the mounting plate are offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Blum Corner Hinge - 268174 - HardwareSource, Inc.
San Diego, CA, USA
Blum Corner Hinge
268174
Blum Corner Hinge 268174
Designed for kitchen corner cabinets. For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door. This hinge is the hinge that attaches the two doors together. This hinge is a direct replacement for Blum's Old Style Bi-Fold Door Hinge. To view Blum's Old Style Bi-Fold Door Hinge click on link below. The hinge that holds the two door assembly to the cabinet frame is our Blum 170 degree hinge. Maximum opening is 60 degrees. Three dimensional adjustment. This hinge is made up of two parts; the hinge (SKU 268174) and a mounting plate (SKU 652304), which is ordered separately. Screws are not included. Use our SKU #652360 if you need screws. Both the screws and the mounting plate are offered for purchase during checkout. Finishes: Nickel Plated
  • Designed for kitchen corner cabinets.
  • For this type of bi-fold door one door is attached to the cabinet frame and the other door is attached to the first door.
  • This hinge is the hinge that attaches the two doors together.
  • This hinge is a direct replacement for Blum's Old Style Bi-Fold Door Hinge. To view Blum's Old Style Bi-Fold Door Hinge click on link below.
  • The hinge that holds the two door assembly to the cabinet frame is our Blum 170 degree hinge.
  • Maximum opening is 60 degrees.
  • Three dimensional adjustment.
  • This hinge is made up of two parts; the hinge (SKU 268174) and a mounting plate (SKU 652304), which is ordered separately.
  • Screws are not included. Use our SKU #652360 if you need screws.
  • Both the screws and the mounting plate are offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268174
Product Name Blum Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT65-15 - HG-CVT65-15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details