HardwareSource, Inc. Type 1 Hinge Kit for Heavy Duty Pivot Door Slides 268173

Description
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "overlay" doors (no face frame) with a 3/4" door thickness. These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm Straight Arm European hinges, plates are 0mm plates. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights from 47" to 59". Use 5 hinges per door for door heights from 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish
Description
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "overlay" doors (no face frame) with a 3/4" door thickness. These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm Straight Arm European hinges, plates are 0mm plates. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights from 47" to 59". Use 5 hinges per door for door heights from 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish

Suppliers

Company
Product
Description
Supplier Links
Type 1 Hinge Kit for Heavy Duty Pivot Door Slides - 268173 - HardwareSource, Inc.
San Diego, CA, USA
Type 1 Hinge Kit for Heavy Duty Pivot Door Slides
268173
Type 1 Hinge Kit for Heavy Duty Pivot Door Slides 268173
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "overlay" doors (no face frame) with a 3/4" door thickness. These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm Straight Arm European hinges, plates are 0mm plates. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights from 47" to 59". Use 5 hinges per door for door heights from 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish
  • This hinge kit works with our Heavy Duty Pivot Door Slides.
  • It is used for "overlay" doors (no face frame) with a 3/4" door thickness.
  • These hinges require a 40mm cup to be drilled in the door.
  • They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers.
  • Hinges are 40mm Straight Arm European hinges, plates are 0mm plates.
  • Use 3 hinges per door for door heights from 36" to 47".
  • Use 4 hinges per door for door heights from 47" to 59".
  • Use 5 hinges per door for door heights from 59" to 71".
  • Use 6 hinges per door for door heights over 71".

Finishes:

  • Zinc Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268173
Product Name Type 1 Hinge Kit for Heavy Duty Pivot Door Slides
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
QUICK RELEASE HINGE - HG-OTB45R - HG-OTB45R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details