HardwareSource, Inc. Type 2 Hinge Kit (Black) for Heavy Duty Pivot.. 268171

Description
Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 3/4" to 13/16". For overlay doors or doors thicker than 13/16" use our Type 3 Hinge Kit (SKU 268172). These hinges require a 35mm cup to be drilled in the door. Hinges are 35mm Straight Arm European hinges with 2 mm plates. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Black Finish
Description
Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 3/4" to 13/16". For overlay doors or doors thicker than 13/16" use our Type 3 Hinge Kit (SKU 268172). These hinges require a 35mm cup to be drilled in the door. Hinges are 35mm Straight Arm European hinges with 2 mm plates. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Black Finish

Suppliers

Company
Product
Description
Supplier Links
Type 2 Hinge Kit (Black) for Heavy Duty Pivot.. - 268171 - HardwareSource, Inc.
San Diego, CA, USA
Type 2 Hinge Kit (Black) for Heavy Duty Pivot..
268171
Type 2 Hinge Kit (Black) for Heavy Duty Pivot.. 268171
Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 3/4" to 13/16". For overlay doors or doors thicker than 13/16" use our Type 3 Hinge Kit (SKU 268172). These hinges require a 35mm cup to be drilled in the door. Hinges are 35mm Straight Arm European hinges with 2 mm plates. They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Black Finish

Type 2 Hinge Kit (Black) for Heavy Duty Pivot Door Slides

  • This hinge kit works with our Heavy Duty Pivot Door Slides.
  • It is used for "flush inset" doors (no face frame) with a door thickness from 3/4" to 13/16".
  • For overlay doors or doors thicker than 13/16" use our Type 3 Hinge Kit (SKU 268172).
  • These hinges require a 35mm cup to be drilled in the door.
  • Hinges are 35mm Straight Arm European hinges with 2 mm plates.
  • They are sold by the set. A set includes 2 hinges, 2 mounting plates, mounting plate spacers, all necessary screws and mounting plate covers.
  • Use 3 hinges per door for door heights from 36" to 47".
  • Use 4 hinges per door for door heights over 47" to 59".
  • Use 5 hinges per door for door heights over 59" to 71".
  • Use 6 hinges per door for door heights over 71".

Finishes:

  • Black Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268171
Product Name Type 2 Hinge Kit (Black) for Heavy Duty Pivot..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 8 inch (203 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 - HG-TLAJ25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
Material Finish Polished, White
View Details