HardwareSource, Inc. Hinge Carrier Strip for Heavy Duty Pivot Door.. 268170

Description
Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4" They are sold by the set. A set includes 2 carrier strips, 3 connector clips, and all necessary screws. Use 2 strips per door for door heights from 36" to 56" Use 3 strips per door for door heights over 56" Finishes: Black Finish
Description
Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4" They are sold by the set. A set includes 2 carrier strips, 3 connector clips, and all necessary screws. Use 2 strips per door for door heights from 36" to 56" Use 3 strips per door for door heights over 56" Finishes: Black Finish

Suppliers

Company
Product
Description
Supplier Links
Hinge Carrier Strip for Heavy Duty Pivot Door.. - 268170 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Carrier Strip for Heavy Duty Pivot Door..
268170
Hinge Carrier Strip for Heavy Duty Pivot Door.. 268170
Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4" They are sold by the set. A set includes 2 carrier strips, 3 connector clips, and all necessary screws. Use 2 strips per door for door heights from 36" to 56" Use 3 strips per door for door heights over 56" Finishes: Black Finish

Hinge Carrier Strip for Heavy Duty Pivot Door Slides

  • This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides
  • Each carrier strip measures approximately 29" by 4"
  • They are sold by the set. A set includes 2 carrier strips, 3 connector clips, and all necessary screws.
  • Use 2 strips per door for door heights from 36" to 56"
  • Use 3 strips per door for door heights over 56"

Finishes:

  • Black Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268170
Product Name Hinge Carrier Strip for Heavy Duty Pivot Door..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-510-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, BLACK - HG-JHM14-S-15BL - HG-JHM14-S-15BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details