HardwareSource, Inc. Heavy Duty Pivot Door Slides 268145

Description
For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet. This hardware works on frameless (no face frame) cabinets only. Hardware includes "AntiRak Cable System" For door heights from 36" to 78" This product will work for 3 different installation types; Type 1 is an "overlay" door (no face frame) with a 3/4" door thickness. Order our Type 1 hinge kit (SKU 268173) for this installation type. Type 2 is a "flush inset" door (no face frame) with a door thickness from 3/4" to 13/16". Order our Type 2 hinge kit (SKU 268171) for this installation type. Type 3 is a a "flush inset" door (no face frame) with a door thickness from 15/16" to 1-1/4". Order our Type 3 hinge kit (SKU 268172) for this installation type. Maximum door weight is 75 lbs. Can be used for vertical or horizontal doors. A 2" to 2-1/2" wide pocket is required. The pocket is the area that the door slides into. An 8 page instruction booklet is included with purchase. This product is sold by the pair. Order one pair for each door that you are hanging. PLEASE NOTE: THE FOLLOWING ADDITIONAL HARDWARE IS REQUIRED (ITEMS ARE OFFERED FOR PURCHASE DURING CHECKOUT); HINGE CARRIER STRIP KITS HINGE KITS (Type 1, 2 or 3) SEE THOSE ITEMS FOR MORE INFORMATION Finishes: Black
Description
For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet. This hardware works on frameless (no face frame) cabinets only. Hardware includes "AntiRak Cable System" For door heights from 36" to 78" This product will work for 3 different installation types; Type 1 is an "overlay" door (no face frame) with a 3/4" door thickness. Order our Type 1 hinge kit (SKU 268173) for this installation type. Type 2 is a "flush inset" door (no face frame) with a door thickness from 3/4" to 13/16". Order our Type 2 hinge kit (SKU 268171) for this installation type. Type 3 is a a "flush inset" door (no face frame) with a door thickness from 15/16" to 1-1/4". Order our Type 3 hinge kit (SKU 268172) for this installation type. Maximum door weight is 75 lbs. Can be used for vertical or horizontal doors. A 2" to 2-1/2" wide pocket is required. The pocket is the area that the door slides into. An 8 page instruction booklet is included with purchase. This product is sold by the pair. Order one pair for each door that you are hanging. PLEASE NOTE: THE FOLLOWING ADDITIONAL HARDWARE IS REQUIRED (ITEMS ARE OFFERED FOR PURCHASE DURING CHECKOUT); HINGE CARRIER STRIP KITS HINGE KITS (Type 1, 2 or 3) SEE THOSE ITEMS FOR MORE INFORMATION Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pivot Door Slides - 268145 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Pivot Door Slides
268145
Heavy Duty Pivot Door Slides 268145
For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet. This hardware works on frameless (no face frame) cabinets only. Hardware includes "AntiRak Cable System" For door heights from 36" to 78" This product will work for 3 different installation types; Type 1 is an "overlay" door (no face frame) with a 3/4" door thickness. Order our Type 1 hinge kit (SKU 268173) for this installation type. Type 2 is a "flush inset" door (no face frame) with a door thickness from 3/4" to 13/16". Order our Type 2 hinge kit (SKU 268171) for this installation type. Type 3 is a a "flush inset" door (no face frame) with a door thickness from 15/16" to 1-1/4". Order our Type 3 hinge kit (SKU 268172) for this installation type. Maximum door weight is 75 lbs. Can be used for vertical or horizontal doors. A 2" to 2-1/2" wide pocket is required. The pocket is the area that the door slides into. An 8 page instruction booklet is included with purchase. This product is sold by the pair. Order one pair for each door that you are hanging. PLEASE NOTE: THE FOLLOWING ADDITIONAL HARDWARE IS REQUIRED (ITEMS ARE OFFERED FOR PURCHASE DURING CHECKOUT); HINGE CARRIER STRIP KITS HINGE KITS (Type 1, 2 or 3) SEE THOSE ITEMS FOR MORE INFORMATION Finishes: Black
  • For entertainment centers, armoires, and kitchen cabinets. Allows the door to open to 90 degrees and then slide back into the inside of the cabinet.
  • This hardware works on frameless (no face frame) cabinets only.
  • Hardware includes "AntiRak Cable System"
  • For door heights from 36" to 78"
  • This product will work for 3 different installation types;
    • Type 1 is an "overlay" door (no face frame) with a 3/4" door thickness. Order our Type 1 hinge kit (SKU 268173) for this installation type.
    • Type 2 is a "flush inset" door (no face frame) with a door thickness from 3/4" to 13/16". Order our Type 2 hinge kit (SKU 268171) for this installation type.
    • Type 3 is a a "flush inset" door (no face frame) with a door thickness from 15/16" to 1-1/4". Order our Type 3 hinge kit (SKU 268172) for this installation type.
  • Maximum door weight is 75 lbs.
  • Can be used for vertical or horizontal doors.
  • A 2" to 2-1/2" wide pocket is required. The pocket is the area that the door slides into.
  • An 8 page instruction booklet is included with purchase.
  • This product is sold by the pair. Order one pair for each door that you are hanging.
  • PLEASE NOTE: THE FOLLOWING ADDITIONAL HARDWARE IS REQUIRED (ITEMS ARE OFFERED FOR PURCHASE DURING CHECKOUT);
    • HINGE CARRIER STRIP KITS
    • HINGE KITS (Type 1, 2 or 3)
    • SEE THOSE ITEMS FOR MORE INFORMATION

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268145
Product Name Heavy Duty Pivot Door Slides
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2555021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4B-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details