HardwareSource, Inc. Pivot Door Slides 268120

Description
For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet For door heights up to 42" tall For door thickness of 5/8" to 13/16" Maximum door weight is 30 lbs. For "inset" cabinets without a face frame or "overlay" cabinets with a face frame. For "non-face frame overlay" applications add a Non-Face Frame Overlay Hinge Kit (order our number 268119) Sold by the set. Purchase one set for each door. Can be used for vertical or horizontal doors complete with all hardware To see the instruction sheets for this product click on Page 1, 2 and 3 below. Finishes: Black
Description
For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet For door heights up to 42" tall For door thickness of 5/8" to 13/16" Maximum door weight is 30 lbs. For "inset" cabinets without a face frame or "overlay" cabinets with a face frame. For "non-face frame overlay" applications add a Non-Face Frame Overlay Hinge Kit (order our number 268119) Sold by the set. Purchase one set for each door. Can be used for vertical or horizontal doors complete with all hardware To see the instruction sheets for this product click on Page 1, 2 and 3 below. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Pivot Door Slides - 268120 - HardwareSource, Inc.
San Diego, CA, USA
Pivot Door Slides
268120
Pivot Door Slides 268120
For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet For door heights up to 42" tall For door thickness of 5/8" to 13/16" Maximum door weight is 30 lbs. For "inset" cabinets without a face frame or "overlay" cabinets with a face frame. For "non-face frame overlay" applications add a Non-Face Frame Overlay Hinge Kit (order our number 268119) Sold by the set. Purchase one set for each door. Can be used for vertical or horizontal doors complete with all hardware To see the instruction sheets for this product click on Page 1, 2 and 3 below. Finishes: Black
  • For entertainment centers, armoires and kitchen cabinets. Allows the door to open to 90 degrees and slide back into the inside of the cabinet
  • For door heights up to 42" tall
  • For door thickness of 5/8" to 13/16"
  • Maximum door weight is 30 lbs.
  • For "inset" cabinets without a face frame or "overlay" cabinets with a face frame.
  • For "non-face frame overlay" applications add a Non-Face Frame Overlay Hinge Kit (order our number 268119)
  • Sold by the set. Purchase one set for each door.
  • Can be used for vertical or horizontal doors
  • complete with all hardware
  • To see the instruction sheets for this product click on Page 1, 2 and 3 below.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268120
Product Name Pivot Door Slides
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16L - HG-KNT16L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details