HardwareSource, Inc. Aluminum Screen Or Storm Door Hinge 264462

Description
aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the gap between the door and frame one leaf is 1" wide and the other leaf is 1-3/16" wide complete with #8 x 1-1/4" plated steel screws Finishes: Natural Aluminum Finish
Description
aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the gap between the door and frame one leaf is 1" wide and the other leaf is 1-3/16" wide complete with #8 x 1-1/4" plated steel screws Finishes: Natural Aluminum Finish

Suppliers

Company
Product
Description
Supplier Links
Aluminum Screen Or Storm Door Hinge - 264462 - HardwareSource, Inc.
San Diego, CA, USA
Aluminum Screen Or Storm Door Hinge
264462
Aluminum Screen Or Storm Door Hinge 264462
aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the gap between the door and frame one leaf is 1" wide and the other leaf is 1-3/16" wide complete with #8 x 1-1/4" plated steel screws Finishes: Natural Aluminum Finish
  • aluminum hinge
  • brass oilite bearings to reduce wear
  • for wood or metal screen or storm doors
  • full or half mortise application
  • fast pin
  • one leaf is swagged to lessen the gap between the door and frame
  • one leaf is 1" wide and the other leaf is 1-3/16" wide
  • complete with #8 x 1-1/4" plated steel screws

Finishes:

  • Natural Aluminum Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 264462
Product Name Aluminum Screen Or Storm Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 10.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-695F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL SOFT-CLOSING EURO CUP HINGE - 180SUS-D46-19T - 180SUS-D46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Stainless Steel, POM, SPCC
Material Finish Polished
View Details