HardwareSource, Inc. No-Mortise Hinge, Flag Style 264000

Description
No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired. 3" overall height Leaves only a 1/16" gap between the door and frame or between doors. Steel base material. Wood screws are included. PLEASE NOTE; the screw hole pattern shown in the photo does not represent the actual screw hole pattern of the hinge. Sold by the pair. A pair means two hinges. The photo to the left is one hinge or 1/2 pair. Finishes: Satin Brass
Description
No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired. 3" overall height Leaves only a 1/16" gap between the door and frame or between doors. Steel base material. Wood screws are included. PLEASE NOTE; the screw hole pattern shown in the photo does not represent the actual screw hole pattern of the hinge. Sold by the pair. A pair means two hinges. The photo to the left is one hinge or 1/2 pair. Finishes: Satin Brass

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinge, Flag Style - 264000 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinge, Flag Style
264000
No-Mortise Hinge, Flag Style 264000
No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired. 3" overall height Leaves only a 1/16" gap between the door and frame or between doors. Steel base material. Wood screws are included. PLEASE NOTE; the screw hole pattern shown in the photo does not represent the actual screw hole pattern of the hinge. Sold by the pair. A pair means two hinges. The photo to the left is one hinge or 1/2 pair. Finishes: Satin Brass
  • No Mortise hinge for bi-fold doors, interior shutters or other doors where a no mortise hinge is desired.
  • 3" overall height
  • Leaves only a 1/16" gap between the door and frame or between doors.
  • Steel base material.
  • Wood screws are included.
  • PLEASE NOTE; the screw hole pattern shown in the photo does not represent the actual screw hole pattern of the hinge.
  • Sold by the pair. A pair means two hinges. The photo to the left is one hinge or 1/2 pair.

Finishes:

  • Satin Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 264000
Product Name No-Mortise Hinge, Flag Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details