HardwareSource, Inc. No Mortise Hinge 246012

Description
Beautiful no mortise style hinge. Made to fit a 3/4" to 7/8" door. Requires no mortising to install and leaves only a 1/16" gap. 3-1/8" tip-to-tip measurement. 2-1/2" tall not including tips. Width of hinge is 1". PLEASE NOTE: Hinges listed below are made from either steel or brass base material. Please note material listed with SKU number before ordering. Matching wood screws are included. Finishes: Antique Brass Polished Nickel Weathered Copper Antique Nickel Satin Nickel Oil Rubbed Bronze Polished Brass Polished Chrome
Description
Beautiful no mortise style hinge. Made to fit a 3/4" to 7/8" door. Requires no mortising to install and leaves only a 1/16" gap. 3-1/8" tip-to-tip measurement. 2-1/2" tall not including tips. Width of hinge is 1". PLEASE NOTE: Hinges listed below are made from either steel or brass base material. Please note material listed with SKU number before ordering. Matching wood screws are included. Finishes: Antique Brass Polished Nickel Weathered Copper Antique Nickel Satin Nickel Oil Rubbed Bronze Polished Brass Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
No Mortise Hinge - 246012 - HardwareSource, Inc.
San Diego, CA, USA
No Mortise Hinge
246012
No Mortise Hinge 246012
Beautiful no mortise style hinge. Made to fit a 3/4" to 7/8" door. Requires no mortising to install and leaves only a 1/16" gap. 3-1/8" tip-to-tip measurement. 2-1/2" tall not including tips. Width of hinge is 1". PLEASE NOTE: Hinges listed below are made from either steel or brass base material. Please note material listed with SKU number before ordering. Matching wood screws are included. Finishes: Antique Brass Polished Nickel Weathered Copper Antique Nickel Satin Nickel Oil Rubbed Bronze Polished Brass Polished Chrome
  • Beautiful no mortise style hinge.
  • Made to fit a 3/4" to 7/8" door.
  • Requires no mortising to install and leaves only a 1/16" gap.
  • 3-1/8" tip-to-tip measurement.
  • 2-1/2" tall not including tips.
  • Width of hinge is 1".
  • PLEASE NOTE: Hinges listed below are made from either steel or brass base material. Please note material listed with SKU number before ordering.
  • Matching wood screws are included.

Finishes:

  • Antique Brass
  • Polished Nickel
  • Weathered Copper
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 246012
Product Name No Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.2362 inch (6 mm)
Length 4.41 inch (112 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SPECIALTY OVERLAY HINGE (W/SOFT-CLOSE) - J160-D22-25T-NI - J160-D22-25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Overlay
Length 5.12 inch (130 mm)
Hole Type Round
View Details