HardwareSource, Inc. Lag Anchors 244118

Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Lag Anchors - 244118 - HardwareSource, Inc.
San Diego, CA, USA
Lag Anchors
244118
Lag Anchors 244118
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
  • Lag anchors are used to secure lag type screws to masonary
  • Available in two lengths (short or long)
  • The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits
  • For the 1/4" use a 1/2" masonary drill
  • For the 5/16" use a 1/2" masonary drill
  • For the 3/8" use a 5/8" masonary drill
  • For the 1/2" use a 3/4" masonary drill
  • For the 5/8" use a 7/8" masonary drill
  • For the 3/4" use a 1" masonary drill

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 244118
Product Name Lag Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details