HardwareSource, Inc. Heavy Duty Butt Hinge, Steel, 8" x 8", Ball B.. 238046

Description
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates. Hinge is designed to be installed as a full mortise hinge. Hinge measures 8 inches tall by 8 inches wide in the open position (as shown in photo). Made from extra thick steel material. Thickness of steel is 0.200". Hinge features 4 ball bearings (maintenance free bearings). Each hinges uses 16 each #14 wood screws (included). Hinge is capable of holding up to an 800lb. door (depending on width of door and number of hinges used, see info below). Hinge fits door thicknesses of 2-1/4" to 3". Weight Rating for Hinge For door width up to 3 feet: 800 lbs. For door width 3 feet to 3.5 feet: 670 lbs. For door width 3.5 feet to 4 feet: 600 lbs. Number of Hinges per Door Up to 5 feet high, use 2 hinges From 5 feet high to 7.5 feet high, use 3 hinges From 7.5 feet high to 10 feet high, use 4 hinges From 10 feet high to 12.5 feet high, use 5 hinges From 12.5 feet high to 15 feet high, use 6 hinges PLEASE NOTE: weight ratings given are a general guide for doors used in residential (low frequency) use under normal situations. The weight of the door, the width of the door and the number of hinges on the door are the major factors that affect hinge selection. When selecting hinges for your door keep in mind that other factors such as abuse, impacts, hostile atmospheres and other similar conditions can affect the choice of hinges. Available Finishes Primed for Painting Oil Rubbed Bronze Satin Chrome
Description
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates. Hinge is designed to be installed as a full mortise hinge. Hinge measures 8 inches tall by 8 inches wide in the open position (as shown in photo). Made from extra thick steel material. Thickness of steel is 0.200". Hinge features 4 ball bearings (maintenance free bearings). Each hinges uses 16 each #14 wood screws (included). Hinge is capable of holding up to an 800lb. door (depending on width of door and number of hinges used, see info below). Hinge fits door thicknesses of 2-1/4" to 3". Weight Rating for Hinge For door width up to 3 feet: 800 lbs. For door width 3 feet to 3.5 feet: 670 lbs. For door width 3.5 feet to 4 feet: 600 lbs. Number of Hinges per Door Up to 5 feet high, use 2 hinges From 5 feet high to 7.5 feet high, use 3 hinges From 7.5 feet high to 10 feet high, use 4 hinges From 10 feet high to 12.5 feet high, use 5 hinges From 12.5 feet high to 15 feet high, use 6 hinges PLEASE NOTE: weight ratings given are a general guide for doors used in residential (low frequency) use under normal situations. The weight of the door, the width of the door and the number of hinges on the door are the major factors that affect hinge selection. When selecting hinges for your door keep in mind that other factors such as abuse, impacts, hostile atmospheres and other similar conditions can affect the choice of hinges. Available Finishes Primed for Painting Oil Rubbed Bronze Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Butt Hinge, Steel, 8
San Diego, CA, USA
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball B..
238046
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball B.. 238046
Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates. Hinge is designed to be installed as a full mortise hinge. Hinge measures 8 inches tall by 8 inches wide in the open position (as shown in photo). Made from extra thick steel material. Thickness of steel is 0.200". Hinge features 4 ball bearings (maintenance free bearings). Each hinges uses 16 each #14 wood screws (included). Hinge is capable of holding up to an 800lb. door (depending on width of door and number of hinges used, see info below). Hinge fits door thicknesses of 2-1/4" to 3". Weight Rating for Hinge For door width up to 3 feet: 800 lbs. For door width 3 feet to 3.5 feet: 670 lbs. For door width 3.5 feet to 4 feet: 600 lbs. Number of Hinges per Door Up to 5 feet high, use 2 hinges From 5 feet high to 7.5 feet high, use 3 hinges From 7.5 feet high to 10 feet high, use 4 hinges From 10 feet high to 12.5 feet high, use 5 hinges From 12.5 feet high to 15 feet high, use 6 hinges PLEASE NOTE: weight ratings given are a general guide for doors used in residential (low frequency) use under normal situations. The weight of the door, the width of the door and the number of hinges on the door are the major factors that affect hinge selection. When selecting hinges for your door keep in mind that other factors such as abuse, impacts, hostile atmospheres and other similar conditions can affect the choice of hinges. Available Finishes Primed for Painting Oil Rubbed Bronze Satin Chrome

Heavy Duty Butt Hinge, Steel, 8" x 8", Ball Bearing

  • Heavy duty butt hinge (8 inches by 8 inches) made for heavy doors and gates.
  • Hinge is designed to be installed as a full mortise hinge.
  • Hinge measures 8 inches tall by 8 inches wide in the open position (as shown in photo).
  • Made from extra thick steel material. Thickness of steel is 0.200".
  • Hinge features 4 ball bearings (maintenance free bearings).
  • Each hinges uses 16 each #14 wood screws (included).
  • Hinge is capable of holding up to an 800lb. door (depending on width of door and number of hinges used, see info below).
  • Hinge fits door thicknesses of 2-1/4" to 3".
    • Weight Rating for Hinge
      • For door width up to 3 feet: 800 lbs.
      • For door width 3 feet to 3.5 feet: 670 lbs.
      • For door width 3.5 feet to 4 feet: 600 lbs.
    • Number of Hinges per Door
      • Up to 5 feet high, use 2 hinges
      • From 5 feet high to 7.5 feet high, use 3 hinges
      • From 7.5 feet high to 10 feet high, use 4 hinges
      • From 10 feet high to 12.5 feet high, use 5 hinges
      • From 12.5 feet high to 15 feet high, use 6 hinges
  • PLEASE NOTE: weight ratings given are a general guide for doors used in residential (low frequency) use under normal situations. The weight of the door, the width of the door and the number of hinges on the door are the major factors that affect hinge selection. When selecting hinges for your door keep in mind that other factors such as abuse, impacts, hostile atmospheres and other similar conditions can affect the choice of hinges.

Available Finishes

  • Primed for Painting
  • Oil Rubbed Bronze
  • Satin Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 238046
Product Name Heavy Duty Butt Hinge, Steel, 8" x 8", Ball B..
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details