HardwareSource, Inc. Stainless Steel Wide Throw Butt Hinges 238022

Description
A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door). Wide throw hinges can be used when a door is set in a wide door jamb. Stainless steel base material. Good for use outdoors, on sea coasts or any where the look of satin stainless steel is desired. Designed for full mortise installation. Wood screws are included. Finishes: 630 (US32D) Satin Stainless Steel
Description
A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door). Wide throw hinges can be used when a door is set in a wide door jamb. Stainless steel base material. Good for use outdoors, on sea coasts or any where the look of satin stainless steel is desired. Designed for full mortise installation. Wood screws are included. Finishes: 630 (US32D) Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Wide Throw Butt Hinges - 238022 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Wide Throw Butt Hinges
238022
Stainless Steel Wide Throw Butt Hinges 238022
A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door). Wide throw hinges can be used when a door is set in a wide door jamb. Stainless steel base material. Good for use outdoors, on sea coasts or any where the look of satin stainless steel is desired. Designed for full mortise installation. Wood screws are included. Finishes: 630 (US32D) Satin Stainless Steel
  • A wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions in the swing path of the door).
  • Wide throw hinges can be used when a door is set in a wide door jamb.
  • Stainless steel base material. Good for use outdoors, on sea coasts or any where the look of satin stainless steel is desired.
  • Designed for full mortise installation.
  • Wood screws are included.

Finishes:

  • 630 (US32D) Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 238022
Product Name Stainless Steel Wide Throw Butt Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-15-500-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STANDARD FRAME GRAVITY HINGE - GH-G02SH-SM-R - GH-G02SH-SM-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Mirrored
View Details