HardwareSource, Inc. Hager Single Acting Butt, Combination Corner .. 234456

Description
Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius) Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners. Made by Hager Hinge Company. Hinge is made from steel. Spring tension is adjustable by use of an allen key (included). May be used with non-spring hinges of the same size. Matching wood screws are included. Finishes 600 (USP) Prime Coated 633 (US4) Satin Brass Plated (US10R) Antique Bronze 626 (US26D) Satin Chrome Plated
Description
Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius) Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners. Made by Hager Hinge Company. Hinge is made from steel. Spring tension is adjustable by use of an allen key (included). May be used with non-spring hinges of the same size. Matching wood screws are included. Finishes 600 (USP) Prime Coated 633 (US4) Satin Brass Plated (US10R) Antique Bronze 626 (US26D) Satin Chrome Plated

Suppliers

Company
Product
Description
Supplier Links
Hager Single Acting Butt, Combination Corner .. - 234456 - HardwareSource, Inc.
San Diego, CA, USA
Hager Single Acting Butt, Combination Corner ..
234456
Hager Single Acting Butt, Combination Corner .. 234456
Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius) Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners. Made by Hager Hinge Company. Hinge is made from steel. Spring tension is adjustable by use of an allen key (included). May be used with non-spring hinges of the same size. Matching wood screws are included. Finishes 600 (USP) Prime Coated 633 (US4) Satin Brass Plated (US10R) Antique Bronze 626 (US26D) Satin Chrome Plated

Hager Single Acting Butt, Combination Corner (Square, 5/8 Radius)

  • Combination corner hinge, one leaf has square corners, one leaf has 5/8" radius corners.
  • Made by Hager Hinge Company.
  • Hinge is made from steel.
  • Spring tension is adjustable by use of an allen key (included).
  • May be used with non-spring hinges of the same size.
  • Matching wood screws are included.

Finishes

  • 600 (USP) Prime Coated
  • 633 (US4) Satin Brass Plated
  • (US10R) Antique Bronze
  • 626 (US26D) Satin Chrome Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234456
Product Name Hager Single Acting Butt, Combination Corner ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-57 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSB-100 - LSB-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details