HardwareSource, Inc. Large Lift Off Hinge 234088

Description
Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base material, comes complete with matching #12 wood screws Hinge thickness is .139". Hinge Pin diameter is .308". Finishes: Satin Chrome Oil Rubbed Bronze Prime Coated
Description
Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base material, comes complete with matching #12 wood screws Hinge thickness is .139". Hinge Pin diameter is .308". Finishes: Satin Chrome Oil Rubbed Bronze Prime Coated

Suppliers

Company
Product
Description
Supplier Links
Large Lift Off Hinge - 234088 - HardwareSource, Inc.
San Diego, CA, USA
Large Lift Off Hinge
234088
Large Lift Off Hinge 234088
Hinge measures 4-1/2" high by 4" wide Loose joint hinge, opened door may be lifted off after installation Comes in either a right hand or left hand model Steel base material, comes complete with matching #12 wood screws Hinge thickness is .139". Hinge Pin diameter is .308". Finishes: Satin Chrome Oil Rubbed Bronze Prime Coated
  • Hinge measures 4-1/2" high by 4" wide
  • Loose joint hinge, opened door may be lifted off after installation
  • Comes in either a right hand or left hand model
  • Steel base material, comes complete with matching #12 wood screws
  • Hinge thickness is .139". Hinge Pin diameter is .308".

Finishes:

  • Satin Chrome
  • Oil Rubbed Bronze
  • Prime Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234088
Product Name Large Lift Off Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Concealed Hinges - 96-99-169-50 - bisco industries
Specs
Hinge Type Concealed
View Details