HardwareSource, Inc. Camtrol Double Acting Pivot Hinge, Mortise Mo.. 234027

Description
Camtrol Double Acting Pivot Hinge, Mortise Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234025 except that the bottom pivot mounts in a mortise instead of installing surface mounting. Made for masonry installations. This application requires a minimum 3/8" gap and a maximum 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 7/8" tall. Bottom surface mount plate measures 3-7/8" by 3". Mounting fasteners and instructions are included. Finishes: Satin Chrome
Description
Camtrol Double Acting Pivot Hinge, Mortise Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234025 except that the bottom pivot mounts in a mortise instead of installing surface mounting. Made for masonry installations. This application requires a minimum 3/8" gap and a maximum 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 7/8" tall. Bottom surface mount plate measures 3-7/8" by 3". Mounting fasteners and instructions are included. Finishes: Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Camtrol Double Acting Pivot Hinge, Mortise Mo.. - 234027 - HardwareSource, Inc.
San Diego, CA, USA
Camtrol Double Acting Pivot Hinge, Mortise Mo..
234027
Camtrol Double Acting Pivot Hinge, Mortise Mo.. 234027
Camtrol Double Acting Pivot Hinge, Mortise Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234025 except that the bottom pivot mounts in a mortise instead of installing surface mounting. Made for masonry installations. This application requires a minimum 3/8" gap and a maximum 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 7/8" tall. Bottom surface mount plate measures 3-7/8" by 3". Mounting fasteners and instructions are included. Finishes: Satin Chrome

Camtrol Double Acting Pivot Hinge, Mortise Mounted

  • Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees.
  • This product is the same as our SKU 234025 except that the bottom pivot mounts in a mortise instead of installing surface mounting.
  • Made for masonry installations. This application requires a minimum 3/8" gap and a maximum 1" gap between the bottom of the door and the surface of your floor.
  • For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall.
  • Camtrol action makes possible a snug application without rounding of the door edge.
  • Cam boxes are solid brass, door brackets are steel (satin chrome plated).
  • Cam box trim plates are brass (satin chrome plated).
  • For door thicknesses of 1-3/8" to 1-3/4".
  • Top cam box measures 3-7/8" by 1-1/4" by 7/8" tall.
  • Bottom surface mount plate measures 3-7/8" by 3".
  • Mounting fasteners and instructions are included.

Finishes:

  • Satin Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234027
Product Name Camtrol Double Acting Pivot Hinge, Mortise Mo..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-60 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH19-275 - HG-KH19-275 - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Hole Type Round
Number of Holes 12
View Details