HardwareSource, Inc. Camtrol Double Acting Pivot Hinge, Surface Mo.. 234025

Description
Camtrol Double Acting Pivot Hinge, Surface Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234024 except that the bottom pivot surface mounts instead of installing in a mortise (cutout) in the floor. Made for masonry installations. This application requires a 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Bottom surface mount plate measures 3-7/8" by 3-1/4". Mounting fasteners and instructions are included. Finishes: Satin Chrome
Description
Camtrol Double Acting Pivot Hinge, Surface Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234024 except that the bottom pivot surface mounts instead of installing in a mortise (cutout) in the floor. Made for masonry installations. This application requires a 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Bottom surface mount plate measures 3-7/8" by 3-1/4". Mounting fasteners and instructions are included. Finishes: Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Camtrol Double Acting Pivot Hinge, Surface Mo.. - 234025 - HardwareSource, Inc.
San Diego, CA, USA
Camtrol Double Acting Pivot Hinge, Surface Mo..
234025
Camtrol Double Acting Pivot Hinge, Surface Mo.. 234025
Camtrol Double Acting Pivot Hinge, Surface Mounted Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. This product is the same as our SKU 234024 except that the bottom pivot surface mounts instead of installing in a mortise (cutout) in the floor. Made for masonry installations. This application requires a 1" gap between the bottom of the door and the surface of your floor. For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated). For door thicknesses of 1-3/8" to 1-3/4". Top cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Bottom surface mount plate measures 3-7/8" by 3-1/4". Mounting fasteners and instructions are included. Finishes: Satin Chrome

Camtrol Double Acting Pivot Hinge, Surface Mounted

  • Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees.
  • This product is the same as our SKU 234024 except that the bottom pivot surface mounts instead of installing in a mortise (cutout) in the floor. Made for masonry installations. This application requires a 1" gap between the bottom of the door and the surface of your floor.
  • For use on wood or metal doors up to 135lb, not larger than 3.5 feet wide and 7 feet tall.
  • Camtrol action makes possible a snug application without rounding of the door edge.
  • Cam boxes are solid brass, door brackets are steel (satin chrome plated). Cam box trim plates are brass (satin chrome plated).
  • For door thicknesses of 1-3/8" to 1-3/4".
  • Top cam box measures 3-7/8" by 1-1/4" by 29/32" tall.
  • Bottom surface mount plate measures 3-7/8" by 3-1/4".
  • Mounting fasteners and instructions are included.

Finishes:

  • Satin Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234025
Product Name Camtrol Double Acting Pivot Hinge, Surface Mo..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4370050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.35 inch (85 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
STANDARD FRAME GRAVITY HINGE - GH-G07SH-BL-R - GH-G07SH-BL-R - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.62 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details