HardwareSource, Inc. Heavy Duty Rack and Pinion Pivot Set 234022

Description
Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.<./li> Includes screws and all hardware needed for installation. Maximum opening angle is 105 degrees. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (click on link below to view instructions). Fits door thicknesses of 1-3/8" to 1-3/4". This unit is sold by the set. One set is needed per door. Head gear box measures 3-1/4" x 1-1/4" x 5/8". Bottom gear box measures 3-1/4" x 3-5/8" x 1-1/16". Maximum door weight is 150 lbs and maximum door width is 36". Finishes: Gear boxes are satin brass plated Pivots are prime coated
Description
Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.<./li> Includes screws and all hardware needed for installation. Maximum opening angle is 105 degrees. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (click on link below to view instructions). Fits door thicknesses of 1-3/8" to 1-3/4". This unit is sold by the set. One set is needed per door. Head gear box measures 3-1/4" x 1-1/4" x 5/8". Bottom gear box measures 3-1/4" x 3-5/8" x 1-1/16". Maximum door weight is 150 lbs and maximum door width is 36". Finishes: Gear boxes are satin brass plated Pivots are prime coated

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Rack and Pinion Pivot Set - 234022 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Rack and Pinion Pivot Set
234022
Heavy Duty Rack and Pinion Pivot Set 234022
Used for full sized doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.<./li> Includes screws and all hardware needed for installation. Maximum opening angle is 105 degrees. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (click on link below to view instructions). Fits door thicknesses of 1-3/8" to 1-3/4". This unit is sold by the set. One set is needed per door. Head gear box measures 3-1/4" x 1-1/4" x 5/8". Bottom gear box measures 3-1/4" x 3-5/8" x 1-1/16". Maximum door weight is 150 lbs and maximum door width is 36". Finishes: Gear boxes are satin brass plated Pivots are prime coated
  • Used for full sized doors where a hidden door application is desired.
  • As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.<./li>
  • Includes screws and all hardware needed for installation.
  • Maximum opening angle is 105 degrees.
  • Top and bottom gear boxes are designed to be fully mortised into floor and door frame.
  • Frame not to have door stop at head and pivot jamb.
  • Full instructions are included with hinge (click on link below to view instructions).
  • Fits door thicknesses of 1-3/8" to 1-3/4".
  • This unit is sold by the set. One set is needed per door.
  • Head gear box measures 3-1/4" x 1-1/4" x 5/8".
  • Bottom gear box measures 3-1/4" x 3-5/8" x 1-1/16".
  • Maximum door weight is 150 lbs and maximum door width is 36".

Finishes:

  • Gear boxes are satin brass plated
  • Pivots are prime coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234022
Product Name Heavy Duty Rack and Pinion Pivot Set
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8B-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
STAINLESS STEEL PIANO HINGE - LSD-30-240 - LSD-30-240 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details