HardwareSource, Inc. Piano Hinge, Wrap Around 226020

Description
Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures exactly 3/4"). See dimensional diagram below for exact dimensions. Made from steel base material. Hinge knuckle length is 1/2". The screw holes are on 2" centers with occasional elongated holes for adjustability during installation. The Single wrap hinge has 70 screw holes per hinge. The Double wrap hinge has 94 screw holes per hinge. Screw holes are found on all hinge surfaces. Uses #5 flat head screws (not included but offered for purchase during checkout). We stock #5 screws in small packages only. A #6 screw can be used in place of a #5 screw but will not be as flush with the surface. PLEASE NOTE: the brass plating on these piano hinges will come to you with minor scratches because of the way it is shipped to us by the manufacturer. It is an industrial product and is not meant to be used on fine furniture. This style piano hinge is only available in 48" lengths. If you need a longer piano hinge you can install two hinges end-to-end with no loss of strength. PLEASE NOTE: we are not able to make cuts on this piano hinge because our cutting machinery cannot handle the wrap around. This piano hinge can be cut by the end user with a hacksaw however. Finishes: Industrial Brass Plated
Description
Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures exactly 3/4"). See dimensional diagram below for exact dimensions. Made from steel base material. Hinge knuckle length is 1/2". The screw holes are on 2" centers with occasional elongated holes for adjustability during installation. The Single wrap hinge has 70 screw holes per hinge. The Double wrap hinge has 94 screw holes per hinge. Screw holes are found on all hinge surfaces. Uses #5 flat head screws (not included but offered for purchase during checkout). We stock #5 screws in small packages only. A #6 screw can be used in place of a #5 screw but will not be as flush with the surface. PLEASE NOTE: the brass plating on these piano hinges will come to you with minor scratches because of the way it is shipped to us by the manufacturer. It is an industrial product and is not meant to be used on fine furniture. This style piano hinge is only available in 48" lengths. If you need a longer piano hinge you can install two hinges end-to-end with no loss of strength. PLEASE NOTE: we are not able to make cuts on this piano hinge because our cutting machinery cannot handle the wrap around. This piano hinge can be cut by the end user with a hacksaw however. Finishes: Industrial Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Piano Hinge, Wrap Around - 226020 - HardwareSource, Inc.
San Diego, CA, USA
Piano Hinge, Wrap Around
226020
Piano Hinge, Wrap Around 226020
Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures exactly 3/4"). See dimensional diagram below for exact dimensions. Made from steel base material. Hinge knuckle length is 1/2". The screw holes are on 2" centers with occasional elongated holes for adjustability during installation. The Single wrap hinge has 70 screw holes per hinge. The Double wrap hinge has 94 screw holes per hinge. Screw holes are found on all hinge surfaces. Uses #5 flat head screws (not included but offered for purchase during checkout). We stock #5 screws in small packages only. A #6 screw can be used in place of a #5 screw but will not be as flush with the surface. PLEASE NOTE: the brass plating on these piano hinges will come to you with minor scratches because of the way it is shipped to us by the manufacturer. It is an industrial product and is not meant to be used on fine furniture. This style piano hinge is only available in 48" lengths. If you need a longer piano hinge you can install two hinges end-to-end with no loss of strength. PLEASE NOTE: we are not able to make cuts on this piano hinge because our cutting machinery cannot handle the wrap around. This piano hinge can be cut by the end user with a hacksaw however. Finishes: Industrial Brass Plated
  • Wrap around piano hinge in either single or double wrap around.
  • Piano hinge is 48" in length.
  • Both hinges are made to fit 3/4" plywood (or any lumber that measures exactly 3/4"). See dimensional diagram below for exact dimensions.
  • Made from steel base material.
  • Hinge knuckle length is 1/2".
  • The screw holes are on 2" centers with occasional elongated holes for adjustability during installation. The Single wrap hinge has 70 screw holes per hinge. The Double wrap hinge has 94 screw holes per hinge. Screw holes are found on all hinge surfaces.
  • Uses #5 flat head screws (not included but offered for purchase during checkout). We stock #5 screws in small packages only. A #6 screw can be used in place of a #5 screw but will not be as flush with the surface.
  • PLEASE NOTE: the brass plating on these piano hinges will come to you with minor scratches because of the way it is shipped to us by the manufacturer. It is an industrial product and is not meant to be used on fine furniture.
  • This style piano hinge is only available in 48" lengths. If you need a longer piano hinge you can install two hinges end-to-end with no loss of strength.
  • PLEASE NOTE: we are not able to make cuts on this piano hinge because our cutting machinery cannot handle the wrap around. This piano hinge can be cut by the end user with a hacksaw however.

Finishes:

  • Industrial Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 226020
Product Name Piano Hinge, Wrap Around
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 16 inch (406 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-410-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
BUTT HINGE - KHA-40C - KHA-40C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details