HardwareSource, Inc. Middle Shutter Hinges 224060

Description
"Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help keep the shutter from warping and to give the shutter a more decorative look. These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-3/4" by 1/8". Pintle diameter is 3/8". Vertical strap measures 1-3/8" wide and 7" tall. Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. Order a pair to add "Middle" hinges to two shutters. Finishes: Wrought Iron Black
Description
"Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help keep the shutter from warping and to give the shutter a more decorative look. These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-3/4" by 1/8". Pintle diameter is 3/8". Vertical strap measures 1-3/8" wide and 7" tall. Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. Order a pair to add "Middle" hinges to two shutters. Finishes: Wrought Iron Black

Suppliers

Company
Product
Description
Supplier Links
Middle Shutter Hinges - 224060 - HardwareSource, Inc.
San Diego, CA, USA
Middle Shutter Hinges
224060
Middle Shutter Hinges 224060
"Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help keep the shutter from warping and to give the shutter a more decorative look. These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-3/4" by 1/8". Pintle diameter is 3/8". Vertical strap measures 1-3/8" wide and 7" tall. Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. Order a pair to add "Middle" hinges to two shutters. Finishes: Wrought Iron Black
  • "Middle" shutter hinges are used with our "L Type" shutter hinges as a middle hinge. They are typically used with taller shutters to keep the shutter in alignment, to help keep the shutter from warping and to give the shutter a more decorative look.
  • These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window).
  • The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position.
  • The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw.
  • Pintle plate measures 1-1/2" by 3-3/4" by 1/8". Pintle diameter is 3/8".
  • Vertical strap measures 1-3/8" wide and 7" tall.
  • Shutter may be lifted off of pintles after installation.
  • Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look.
  • Matching wood screws are included.
  • Sold by the pair. Order a pair to add "Middle" hinges to two shutters.

Finishes:

  • Wrought Iron Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 224060
Product Name Middle Shutter Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-50CL - HNH-50CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details