HardwareSource, Inc. Shutter Strap Hinge, 1-1/2" Offset 224001

Description
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1-1/2" which gives a throw of 3". This allows the shutter to lay flat against the house when in the open position if the siding material extends 3" or less from the window frame. Shutter strap size is available in 4 lengths. Shutter strap measures 1-3/4" wide at the widest point. Strap is made from 12 Ga. steel. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black
Description
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1-1/2" which gives a throw of 3". This allows the shutter to lay flat against the house when in the open position if the siding material extends 3" or less from the window frame. Shutter strap size is available in 4 lengths. Shutter strap measures 1-3/4" wide at the widest point. Strap is made from 12 Ga. steel. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black

Suppliers

Company
Product
Description
Supplier Links
Shutter Strap Hinge, 1-1/2
San Diego, CA, USA
Shutter Strap Hinge, 1-1/2" Offset
224001
Shutter Strap Hinge, 1-1/2" Offset 224001
These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window). The offset is 1-1/2" which gives a throw of 3". This allows the shutter to lay flat against the house when in the open position if the siding material extends 3" or less from the window frame. Shutter strap size is available in 4 lengths. Shutter strap measures 1-3/4" wide at the widest point. Strap is made from 12 Ga. steel. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black
  • These shutter strap hinges are for "inset" shutters. Shutters are installed flush with the window frame when in the closed position (covering the window).
  • The offset is 1-1/2" which gives a throw of 3". This allows the shutter to lay flat against the house when in the open position if the siding material extends 3" or less from the window frame.
  • Shutter strap size is available in 4 lengths. Shutter strap measures 1-3/4" wide at the widest point. Strap is made from 12 Ga. steel.
  • Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8".
  • Shutter may be lifted off of pintles after installation.
  • Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look.
  • Matching wood screws are included.
  • Sold by the pair. A pair will hang one shutter.

Finishes:

  • Wrought Iron Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 224001
Product Name Shutter Strap Hinge, 1-1/2" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 4.5 N-m , Reverse Torque 2.7 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-440F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details