HardwareSource, Inc. Heavy Duty Garage Door Roller Ball Bearing 219650

Description
For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold by the pack. A pack contains 2 rollers. PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
Description
For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold by the pack. A pack contains 2 rollers. PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Garage Door Roller Ball Bearing - 219650 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Garage Door Roller Ball Bearing
219650
Heavy Duty Garage Door Roller Ball Bearing 219650
For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold by the pack. A pack contains 2 rollers. PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
  • For most overhead sectional wood and steel garage doors
  • Designed to use on a 2" track
  • Shaft diameter is 7/16"
  • Heavy duty 10 ball bearing steel rollers for extended life
  • Shaft length is 3-1/4"
  • Works with our #1, #2 and #3 garage door hinges
  • Wheel diameter is 1-13/16"
  • Sold by the pack. A pack contains 2 rollers.
  • PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219650
Product Name Heavy Duty Garage Door Roller Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-258 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
LIFT OFF HINGE - KN-75R/SS - KN-75R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details