HardwareSource, Inc. #2 Garage Door Hinge 219646

Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/2" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/2" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
#2 Garage Door Hinge - 219646 - HardwareSource, Inc.
San Diego, CA, USA
#2 Garage Door Hinge
219646
#2 Garage Door Hinge 219646
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/2" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
  • For most overhead garage doors equiped with extension springs
  • This hinge replaces hinges stamped with the #2 on the surface
  • The #2 hinge is is located between the second and third door panel sections
  • Hinge barrel accepts 7/16" roller shaft
  • Made from 14 gauge steel
  • Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included).
  • Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/2"
  • PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219646
Product Name #2 Garage Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details