HardwareSource, Inc. #1 Garage Door Hinge 219644

Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/8" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/8" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
#1 Garage Door Hinge - 219644 - HardwareSource, Inc.
San Diego, CA, USA
#1 Garage Door Hinge
219644
#1 Garage Door Hinge 219644
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/8" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
  • For most overhead garage doors equiped with extension springs
  • This hinge replaces hinges stamped with the #1 on the surface
  • The #1 hinge is is located between the first and second door panel sections
  • Hinge barrel accepts 7/16" roller shaft
  • Made from 14 gauge steel
  • Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included).
  • Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-1/8"
  • PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219644
Product Name #1 Garage Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-112-25 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE - HG-PA202-15 - HG-PA202-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details