HardwareSource, Inc. Steel 5/8" Radius Round Corner Residential Hinges 219566

Description
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge shown in photo is the 613(US10B) oil rubbed bronze finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 609 (US5) Antique Brass 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 651 (US26) Bright Chrome Plated 601 (US1B) Flat Black
Description
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge shown in photo is the 613(US10B) oil rubbed bronze finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 609 (US5) Antique Brass 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 651 (US26) Bright Chrome Plated 601 (US1B) Flat Black

Suppliers

Company
Product
Description
Supplier Links
Steel 5/8
San Diego, CA, USA
Steel 5/8" Radius Round Corner Residential Hinges
219566
Steel 5/8" Radius Round Corner Residential Hinges 219566
Steel residential door hinges. Used on light weight doors. Typically used in residential construction. Also used on production pre-hung hollow core doors. Screws are included. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Hinge shown in photo is the 613(US10B) oil rubbed bronze finish. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 609 (US5) Antique Brass 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated 651 (US26) Bright Chrome Plated 601 (US1B) Flat Black
  • Steel residential door hinges.
  • Used on light weight doors.
  • Typically used in residential construction.
  • Also used on production pre-hung hollow core doors.
  • Screws are included.
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Hinge shown in photo is the 613(US10B) oil rubbed bronze finish.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 609 (US5) Antique Brass
  • 646 (US15) Satin Nickel Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 620 (US15A) Satin Antique Nickel Plated
  • 651 (US26) Bright Chrome Plated
  • 601 (US1B) Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219566
Product Name Steel 5/8" Radius Round Corner Residential Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details