- Trained on our vast library of engineering resources.

HardwareSource, Inc. Architectural Grade Solid Steel Hinge, Ball B.. 219488

Suppliers

Company
Product
Description
Supplier Links
Architectural Grade Solid Steel Hinge, Ball B.. - 219488 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Grade Solid Steel Hinge, Ball B..
219488
Architectural Grade Solid Steel Hinge, Ball B.. 219488
Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Hinges come with wood screws and machine screws Steel hinges are polished and plated to ensure a fine durable finish Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted. *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. **HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 600 (USP) Primed for Painting

Architectural Grade Solid Steel Hinge, Ball Bearing

  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges
  • Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer.
  • Hinges come with wood screws and machine screws
  • Steel hinges are polished and plated to ensure a fine durable finish
  • Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted.

*NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

**HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 646 (US15) Satin Nickel Plated
  • 651 (US26) Bright Chrome Plated
  • 652 (US26D) Satin Chrome Plated
  • 600 (USP) Primed for Painting
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219488
Product Name Architectural Grade Solid Steel Hinge, Ball B..
Unlock Full Specs
to access all available technical data

Similar Products

 - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Flexi-Hinges (inch) - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2100 inch (5.33 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details