HardwareSource, Inc. Type A Finials 219474

Description
These finials fit any of our hinges labeled finials: "Type A". Finials are solid brass. To install, remove the hinge pin supplied with your hinge. Replace your hinge pin with one of the following conversion pins: Order #219483 for a 3-1/2" hinge. Order #219484 for a 4" hinge. Order #219485 for a 4-1/2" hinge. Order #219486 for a 5" hinge. Order two finials and one conversion pin per hinge. Conversion pins are offered for purchase during checkout. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Polished Chrome
Description
These finials fit any of our hinges labeled finials: "Type A". Finials are solid brass. To install, remove the hinge pin supplied with your hinge. Replace your hinge pin with one of the following conversion pins: Order #219483 for a 3-1/2" hinge. Order #219484 for a 4" hinge. Order #219485 for a 4-1/2" hinge. Order #219486 for a 5" hinge. Order two finials and one conversion pin per hinge. Conversion pins are offered for purchase during checkout. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Type A Finials - 219474 - HardwareSource, Inc.
San Diego, CA, USA
Type A Finials
219474
Type A Finials 219474
These finials fit any of our hinges labeled finials: "Type A". Finials are solid brass. To install, remove the hinge pin supplied with your hinge. Replace your hinge pin with one of the following conversion pins: Order #219483 for a 3-1/2" hinge. Order #219484 for a 4" hinge. Order #219485 for a 4-1/2" hinge. Order #219486 for a 5" hinge. Order two finials and one conversion pin per hinge. Conversion pins are offered for purchase during checkout. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Polished Chrome
  • These finials fit any of our hinges labeled finials: "Type A".
  • Finials are solid brass.
  • To install, remove the hinge pin supplied with your hinge.
  • Replace your hinge pin with one of the following conversion pins:
  • Order #219483 for a 3-1/2" hinge.
  • Order #219484 for a 4" hinge.
  • Order #219485 for a 4-1/2" hinge.
  • Order #219486 for a 5" hinge.
  • Order two finials and one conversion pin per hinge. Conversion pins are offered for purchase during checkout.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 625 (US26) Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219474
Product Name Type A Finials
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details