HardwareSource, Inc. Architectural Grade Solid Steel Hinge, Ball B.. 219436

Description
Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Hinges come with wood screws and machine screws Steel hinges are polished and plated to ensure a fine durable finish Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted. *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. **HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 600 (USP) Primed for Painting
Description
Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Hinges come with wood screws and machine screws Steel hinges are polished and plated to ensure a fine durable finish Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted. *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. **HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 600 (USP) Primed for Painting

Suppliers

Company
Product
Description
Supplier Links
Architectural Grade Solid Steel Hinge, Ball B.. - 219436 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Grade Solid Steel Hinge, Ball B..
219436
Architectural Grade Solid Steel Hinge, Ball B.. 219436
Architectural Grade Solid Steel Hinge, Ball Bearing These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Hinges come with wood screws and machine screws Steel hinges are polished and plated to ensure a fine durable finish Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted. *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. **HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 600 (USP) Primed for Painting

Architectural Grade Solid Steel Hinge, Ball Bearing

  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges
  • Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer.
  • Hinges come with wood screws and machine screws
  • Steel hinges are polished and plated to ensure a fine durable finish
  • Prime coated hinges (finish 600 USP) are prime coated and ready for painting or to be used as temporary hinges while your door is being installed or painted.

*NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

**HW (Heavy Weight) designates a 4 bearing, extra heavy hinge that can support heavier doors.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 646 (US15) Satin Nickel Plated
  • 651 (US26) Bright Chrome Plated
  • 652 (US26D) Satin Chrome Plated
  • 600 (USP) Primed for Painting
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219436
Product Name Architectural Grade Solid Steel Hinge, Ball B..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.0 N-m , Reverse Torque 3.9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-635R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Stainless Steel Torque Hinge - HG-TP20 - HG-TP20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details