HardwareSource, Inc. Galvanized Steel Connecticut Style Shutter Hinge 219299

Description
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Steel base material, galvanized for corrosion protection. Loose joint hinges permit easy hanging and removal of shutters This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Wood screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use "5/16 short" lag type anchors. Finishes: Galvanized
Description
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Steel base material, galvanized for corrosion protection. Loose joint hinges permit easy hanging and removal of shutters This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Wood screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use "5/16 short" lag type anchors. Finishes: Galvanized

Suppliers

Company
Product
Description
Supplier Links
Galvanized Steel Connecticut Style Shutter Hinge - 219299 - HardwareSource, Inc.
San Diego, CA, USA
Galvanized Steel Connecticut Style Shutter Hinge
219299
Galvanized Steel Connecticut Style Shutter Hinge 219299
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Steel base material, galvanized for corrosion protection. Loose joint hinges permit easy hanging and removal of shutters This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Wood screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use "5/16 short" lag type anchors. Finishes: Galvanized
  • This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction.
  • Steel base material, galvanized for corrosion protection.
  • Loose joint hinges permit easy hanging and removal of shutters
  • This product is sold by the set. A set is 4 hinges, enough to do 2 shutters.
  • Wood screws are included
  • A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required.
  • For masonry installation use "5/16 short" lag type anchors.

Finishes:

  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219299
Product Name Galvanized Steel Connecticut Style Shutter Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
3 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details