HardwareSource, Inc. Gate Latch, Barn Door Latch, Surface Mounted 218562

Description
Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation mark spindle and cut off excess with a hacksaw. Grip handle and turn to open Features spring latch similar to an interior door latch Installs easily by drilling one 3/4" hole through the gate or door All hardware is surface mounted Outside handle and strike are shown in photo Features padlock eye for increased security Steel base material Wood screws are included Finishes: Zinc chromate plated
Description
Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation mark spindle and cut off excess with a hacksaw. Grip handle and turn to open Features spring latch similar to an interior door latch Installs easily by drilling one 3/4" hole through the gate or door All hardware is surface mounted Outside handle and strike are shown in photo Features padlock eye for increased security Steel base material Wood screws are included Finishes: Zinc chromate plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Barn Door Latch, Surface Mounted - 218562 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Barn Door Latch, Surface Mounted
218562
Gate Latch, Barn Door Latch, Surface Mounted 218562
Two models available: Regular door and Thick door. Regular door model fits door thicknesses from 3/4" to 2-1/4". Thick door model fits door thicknesses from 2" to 3". After installation mark spindle and cut off excess with a hacksaw. Grip handle and turn to open Features spring latch similar to an interior door latch Installs easily by drilling one 3/4" hole through the gate or door All hardware is surface mounted Outside handle and strike are shown in photo Features padlock eye for increased security Steel base material Wood screws are included Finishes: Zinc chromate plated
  • Two models available: Regular door and Thick door.
  • Regular door model fits door thicknesses from 3/4" to 2-1/4".
  • Thick door model fits door thicknesses from 2" to 3".
  • After installation mark spindle and cut off excess with a hacksaw.
  • Grip handle and turn to open
  • Features spring latch similar to an interior door latch
  • Installs easily by drilling one 3/4" hole through the gate or door
  • All hardware is surface mounted
  • Outside handle and strike are shown in photo
  • Features padlock eye for increased security
  • Steel base material
  • Wood screws are included

Finishes:

  • Zinc chromate plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 218562
Product Name Gate Latch, Barn Door Latch, Surface Mounted
Unlock Full Specs
to access all available technical data

Similar Products