HardwareSource, Inc. Gate Latch, Outswinging 218556

Description
Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye for extra security Screws are included Steel base material For single acting gates (gate swings only in one direction) Finishes: Zinc chromate plated
Description
Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye for extra security Screws are included Steel base material For single acting gates (gate swings only in one direction) Finishes: Zinc chromate plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Outswinging - 218556 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Outswinging
218556
Gate Latch, Outswinging 218556
Gate latch is self closing and opens easily from either side of gate For outswinging gates, latch mounts on inside of gate and strike bar mounts on post. Padlock eye for extra security Screws are included Steel base material For single acting gates (gate swings only in one direction) Finishes: Zinc chromate plated
  • Gate latch is self closing and opens easily from either side of gate
  • For outswinging gates, latch mounts on inside of gate and strike bar mounts on post.
  • Padlock eye for extra security
  • Screws are included
  • Steel base material
  • For single acting gates (gate swings only in one direction)

Finishes:

  • Zinc chromate plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218556
Product Name Gate Latch, Outswinging
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-331-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 3535/SS - 3535/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5625 inch (14.29 mm)
Hole Type Round
View Details