HardwareSource, Inc. Gate Latch, Surface Mounted 218552

Description
Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate for this latch measures 1-11/16" tall by 1-7/16" wide. It projects out 2-3/8". The strike arm is 4" long on the zinc product and 4-1/2" long on the black coated product. Installs on hinged side of gate. For single acting gates (gates that swing only one direction). Steel base material. Matching screws are included. Please note that the black finish shown in the photo is no longer available. For a comparable product in black, please look at our SKU# 215510. Finish: Zinc Plated
Description
Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate for this latch measures 1-11/16" tall by 1-7/16" wide. It projects out 2-3/8". The strike arm is 4" long on the zinc product and 4-1/2" long on the black coated product. Installs on hinged side of gate. For single acting gates (gates that swing only one direction). Steel base material. Matching screws are included. Please note that the black finish shown in the photo is no longer available. For a comparable product in black, please look at our SKU# 215510. Finish: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Surface Mounted - 218552 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Surface Mounted
218552
Gate Latch, Surface Mounted 218552
Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included). Padlock eye for extra security. Mounting plate for this latch measures 1-11/16" tall by 1-7/16" wide. It projects out 2-3/8". The strike arm is 4" long on the zinc product and 4-1/2" long on the black coated product. Installs on hinged side of gate. For single acting gates (gates that swing only one direction). Steel base material. Matching screws are included. Please note that the black finish shown in the photo is no longer available. For a comparable product in black, please look at our SKU# 215510. Finish: Zinc Plated
  • Gate latch is self-closing, opens easily from either side of gate (with a string on the outside of the gate, string not included).
  • Padlock eye for extra security.
  • Mounting plate for this latch measures 1-11/16" tall by 1-7/16" wide. It projects out 2-3/8". The strike arm is 4" long on the zinc product and 4-1/2" long on the black coated product.
  • Installs on hinged side of gate.
  • For single acting gates (gates that swing only one direction).
  • Steel base material.
  • Matching screws are included.

Please note that the black finish shown in the photo is no longer available. For a comparable product in black, please look at our SKU# 215510.

Finish:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218552
Product Name Gate Latch, Surface Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.6N⋅m Torque, Stainless Steel, Bright - AH-2E-1208A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
GLASS DOOR HINGE - GHC-34/8/CR - GHC-34/8/CR - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details