HardwareSource, Inc. Screw Hook And Strap Hinge 218364

Description
The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair. A pair is two complete hinges. A pair is what is normally required to hang one gate or door. For surface mounted doors. Heavy duty steel strap pivots on post of a malleable iron screw hook. Uses 5/16" carriage bolts for the strap (not included) For a selection of larger Screw Hook and Strap Hinges click on the link below. Finishes: Zinc Plate
Description
The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair. A pair is two complete hinges. A pair is what is normally required to hang one gate or door. For surface mounted doors. Heavy duty steel strap pivots on post of a malleable iron screw hook. Uses 5/16" carriage bolts for the strap (not included) For a selection of larger Screw Hook and Strap Hinges click on the link below. Finishes: Zinc Plate

Suppliers

Company
Product
Description
Supplier Links
Screw Hook And Strap Hinge - 218364 - HardwareSource, Inc.
San Diego, CA, USA
Screw Hook And Strap Hinge
218364
Screw Hook And Strap Hinge 218364
The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair. A pair is two complete hinges. A pair is what is normally required to hang one gate or door. For surface mounted doors. Heavy duty steel strap pivots on post of a malleable iron screw hook. Uses 5/16" carriage bolts for the strap (not included) For a selection of larger Screw Hook and Strap Hinges click on the link below. Finishes: Zinc Plate
  • The Screw Hook and Strap Hinges found in this section are only available in smaller sizes and are sold by the pair.
  • A pair is two complete hinges. A pair is what is normally required to hang one gate or door.
  • For surface mounted doors.
  • Heavy duty steel strap pivots on post of a malleable iron screw hook.
  • Uses 5/16" carriage bolts for the strap (not included)
  • For a selection of larger Screw Hook and Strap Hinges click on the link below.

Finishes:

  • Zinc Plate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218364
Product Name Screw Hook And Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-220R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details